NXP Semiconductors Integrated Circuits (ICs) -Embedded Microprocessors MPC8358ECVVAGDGA

Description
Manufacturer: NXP USA Inc. Series: MPC83xx Category: Integrated Circuits (ICs) -Embedded Microprocessors Speed: 400MHz Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Package / Case: 740-LBGA Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Series: MPC83xx Category: Integrated Circuits (ICs) -Embedded Microprocessors Speed: 400MHz Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Package / Case: 740-LBGA Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Embedded Microprocessors -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Embedded Microprocessors
Integrated Circuits (ICs) -Embedded Microprocessors
Manufacturer: NXP USA Inc. Series: MPC83xx Category: Integrated Circuits (ICs) -Embedded Microprocessors Speed: 400MHz Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Graphics Acceleration: No Ethernet: 10/100/1000Mbps (1) USB: USB 1.x (1) Package / Case: 740-LBGA Mounting Type: Surface Mount

Manufacturer: NXP USA Inc.
Series: MPC83xx
Category: Integrated Circuits (ICs) -Embedded Microprocessors
Speed: 400MHz
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Package / Case: 740-LBGA
Mounting Type: Surface Mount

Buy Now Datasheet
Microprocessors - MPC8358ECVVAGDGA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8358ECVVAGDGA-ND
Microprocessors MPC8358ECVVAGDGA-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8358ECVVAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8358ECVVAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8358ECVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8358ECVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ECVVAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 740TBGA Product overview: MPC8358ECVVAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ECVVAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8358ECVVAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358ECVVAGDGA
Microprocessors MPC8358ECVVAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 740-TBGA (37.5x37.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8358ECVVAGDGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358ECVVAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358ECVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site
Embedded - Microprocessors - MPC8358ECVVAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358ECVVAGDGA
Embedded - Microprocessors MPC8358ECVVAGDGA
IC MPU MPC83XX 400MHZ 740TBGA

IC MPU MPC83XX 400MHZ 740TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8358ECVVAGDGA-ND 694-MPC8358ECVVAGDGA MPC8358ECVVAGDGA MPC8358ECVVAGDGA MPC8358ECVVAGDGA
Product Name Integrated Circuits (ICs) -Embedded Microprocessors Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300
Package Type Other; 740-LBGA Other; Tray BGA; Other; 740-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1802BZWTD3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - AM3358BGCZA80EP - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , Integrated Host Processor, Power Architecture™
Package Type Other; 783 FC-CBGA
Clock Speed 1330 MHz
View Details
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D28C-LD2G-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 V
Package Type Other; Tape & Reel (TR)
Pin Count 361
View Details
6 suppliers