IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358ECVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358ECVRAGDGA
Win Source Part Number: 1349693-MPC8358ECVRA
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (1)
USB: USB 1.x (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: Tray
Additional Interfaces: DUART, HDLC, I2C, PCI, SPI, UART
Standard Package: 36
Mounting Type: Surface Mount
Package / Case: 668-BBGA Exposed Pad
Supplier Device Package: 668-PBGA-PGE (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 5A002A1 FRE
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MPC8358
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
IC MPU MPC83XX 400MHZ 668BGA
IC MPU MPC83XX 400MHZ 668BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8358ECVRAGDGA | 1349693-MPC8358ECVRAGDGA | 568-13485-ND | MPC8358ECVRAGDGA | MPC8358ECVRAGDGA | MPC8358ECVRAGDGA |
| Product Name | 400MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Microprocessor Family | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | |
| Supply Voltage | 1.2 V | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; Tray | Other; 668-BBGA Exposed Pad | BGA; Other; 668-BBGA Exposed Pad | Other; 668-BBGA Exposed Pad | ||
| Pin Count | 668 | 668 | ||||
| Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |