IC MPU POWERQUICC II PRO 668PBGA
| DigiKey | |
|---|---|
| Product Category | Microprocessor Chips (MPU) |
| Product Number | MPC8358CZQAGDDA-ND |
| Product Name | Microprocessors |
| Data Bus | 32-Bit |
| Microprocessor Family | PowerPC; PowerPC e300 |
| Supply Voltage | 1.8V; 2.5V; 3.3V |
| Package Type | Other; 668-BBGA Exposed Pad |