NXP Semiconductors Microprocessors MPC8358CVRAGDGA

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14231-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14231-ND
Microprocessors 568-14231-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8358CVRAGDGA - 927904-MPC8358CVRAGDGA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8358CVRAGDGA
927904-MPC8358CVRAGDGA
Embedded - Embedded - Microprocessors - MPC8358CVRAGDGA 927904-MPC8358CVRAGDGA
Manufacturer: NXP Win Source Part Number: 927904-MPC8358CVRAGD GA Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29) Core Processor: PowerPC e300 Speed: 400MHz Package: 668-BBGA Exposed Pad Package: Tray Family Name: MPC8358 Categories: Integrated Circuits (ICs) Case / Package: 668-PBGA-PGE (29x29) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14231, MPC8358CVRAGDGA-ND, 935322871557

Manufacturer: NXP
Win Source Part Number: 927904-MPC8358CVRAGDGA
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)
Core Processor: PowerPC e300
Speed: 400MHz
Package: 668-BBGA Exposed Pad
Package: Tray
Family Name: MPC8358
Categories: Integrated Circuits (ICs)
Case / Package: 668-PBGA-PGE (29x29)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14231, MPC8358CVRAGDGA-ND, 935322871557

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8358CVRAGDGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8358CVRAGDGA
400MHZ Embedded Microprocessor MPU 694-MPC8358CVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358CVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358CVRAGDGA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 668BGA Product overview: MPC8358CVRAGDGA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8358CVRAGDGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8358CVRAGDGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8358CVRAGDGA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8358CVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site
Embedded - Microprocessors - MPC8358CVRAGDGA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8358CVRAGDGA
Embedded - Microprocessors MPC8358CVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet
Microprocessors - MPC8358CVRAGDGA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8358CVRAGDGA
Microprocessors MPC8358CVRAGDGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 668-PBGA-PGE (29x29)

Buy Now Datasheet
Microprocessors - MPC8358CVRAGDGA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8358CVRAGDGA
Microprocessors MPC8358CVRAGDGA
IC MPU MPC83XX 400MHZ 668BGA

IC MPU MPC83XX 400MHZ 668BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14231-ND 927904-MPC8358CVRAGDGA 694-MPC8358CVRAGDGA MPC8358CVRAGDGA MPC8358CVRAGDGA MPC8358CVRAGDGA MPC8358CVRAGDGA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8358CVRAGDGA 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.2 V
Package Type Other; 668-BBGA Exposed Pad P-BGA; Other; 668-PBGA-PGE (29x29) Other; Tray BGA; Other; 668-BBGA Exposed Pad Other; 668-BBGA Exposed Pad
Pin Count 668 668
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microprocessor MPU - 694-DP83449IVS/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Microprocessors - TS68EN360VA33L-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family CPU32+
Supply Voltage 5V
View Details
4 suppliers