Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226390-MPC8349VVALF
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
IC MPU MPC83XX 667MHZ 672LBGA Product overview: MPC8349VVALFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349VVALFB can be used for catalog matching and distributor lookup.
Microprocessors - MPU 8349 TBGA NO-PB W/O ENC
IC MPU MPC83XX 667MHZ 672LBGA
IC MPU MPC83XX 667MHZ 672LBGA
IC MPU MPC83XX 667MHZ 672TBGA
IC MPU MPC83XX 667MHZ 672TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1226390-MPC8349VVALFB | 568-13661-ND | 694-MPC8349VVALFB | MPC8349VVALFB | MPC8349VVALFB | MPC8349VVALFB | MPC8349VVALFB | MPC8349VVALFB |
| Product Name | Embedded - Embedded - Microprocessors - MPC8349VVALFB | Microprocessors | 667MHZ Embedded Microprocessor MPU | Microprocessors - MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300 | PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | ||
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.3 | ||||||
| Package Type | Other; 672-LBGA | Other; Tray | Other; 672-LBGA | BGA; Other; 672-LBGA | ||||
| Pin Count | 672 | 672 |