NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8349VVAJDB MPC8349VVAJDB

Description
Manufacturer: NXP Win Source Part Number: 059452-MPC8349VVAJDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz Security Package / Case: 672-LBGA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 059452-MPC8349VVAJDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz Security Package / Case: 672-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8349VVAJDB - 059452-MPC8349VVAJDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349VVAJDB
059452-MPC8349VVAJDB
Embedded - Embedded - Microprocessors - MPC8349VVAJDB 059452-MPC8349VVAJDB
Manufacturer: NXP Win Source Part Number: 059452-MPC8349VVAJDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 672-TBGA (35x35) Speed(Frequency): 533MHz Security Package / Case: 672-LBGA

Manufacturer: NXP
Win Source Part Number: 059452-MPC8349VVAJDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 672-TBGA (35x35)
Speed(Frequency): 533MHz
Security Package / Case: 672-LBGA

Buy Now Datasheet
Embedded Microprocessor MPU - 694-MPC8349VVAJDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-MPC8349VVAJDB
Embedded Microprocessor MPU 694-MPC8349VVAJDB
IC MPU 672LBGA Product overview: MPC8349VVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349VVAJDB can be used for catalog matching and distributor lookup.

IC MPU 672LBGA Product overview: MPC8349VVAJDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349VVAJDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8349VVAJDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349VVAJDB-ND
Microprocessors MPC8349VVAJDB-ND
IC MPU 672LBGA

IC MPU 672LBGA

Buy Now Datasheet
Microprocessors - MPC8349VVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349VVAJDB
Microprocessors MPC8349VVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

Buy Now
Microprocessors - MPC8349VVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349VVAJDB
Microprocessors MPC8349VVAJDB
Microprocessor IC * 672-LBGA (35x35)

Microprocessor IC * 672-LBGA (35x35)

Buy Now
Microprocessors - MPC8349VVAJDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349VVAJDB
Microprocessors MPC8349VVAJDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8349VVAJDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349VVAJDB
Embedded - Microprocessors MPC8349VVAJDB
IC MPU PWRQUICC II 672-TBGA

IC MPU PWRQUICC II 672-TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8349VVAJDB
Microprocessors - MPU MPC8349VVAJDB
Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349VVAJDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349VVAJDB
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 059452-MPC8349VVAJDB 694-MPC8349VVAJDB MPC8349VVAJDB-ND MPC8349VVAJDB MPC8349VVAJDB MPC8349VVAJDB MPC8349VVAJDB MPC8349VVAJDB MPC8349VVAJDB
Product Name Embedded - Embedded - Microprocessors - MPC8349VVAJDB Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors Microprocessors Embedded - Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.2
Package Type T-BGA; Other; 672-TBGA (35x35) Other; Bulk Other; 672-LBGA BGA; Other; 672-LBGA Exposed Pad BGA; Other; 672-LBGA BGA; Other; 672-LBGA
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X72-V/4PB-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details