Manufacturer: NXP
Win Source Part Number: 927903-MPC8349EZUALF
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 667MHz
Package: Tray
Package: 672-LBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 5A002A1 FRE
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MPU MPC83XX 667MHZ 672LBGA Product overview: MPC8349EZUALFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EZUALFB can be used for catalog matching and distributor lookup.
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
IC MPU MPC83XX 667MHZ 672LBGA
IC MPU MPC83XX 667MHZ 672TBGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 927903-MPC8349EZUALFB | 694-MPC8349EZUALFB | MPC8349EZUALFB-ND | MPC8349EZUALFB | MPC8349EZUALFB | MPC8349EZUALFB |
| Product Name | Embedded - Embedded - Microprocessors - MPC8349EZUALFB | 667MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; 672-LBGA (35x35) | Other; Tray | Other; 672-LBGA | BGA; Other; 672-LBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 | |
| Supply Voltage | 1.3 | 1.8V; 2.5V; 3.3V | ||||
| Pin Count | 672 | 672 |