NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8349EVVALFB MPC8349EVVALFB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226388-MPC8349EVVAL FB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226388-MPC8349EVVAL FB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8349EVVALFB - 1226388-MPC8349EVVALFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349EVVALFB
1226388-MPC8349EVVALFB
Embedded - Embedded - Microprocessors - MPC8349EVVALFB 1226388-MPC8349EVVALFB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226388-MPC8349EVVAL FB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226388-MPC8349EVVALFB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
667MHZ Embedded Microprocessor MPU - 694-MPC8349EVVALFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
667MHZ Embedded Microprocessor MPU
694-MPC8349EVVALFB
667MHZ Embedded Microprocessor MPU 694-MPC8349EVVALFB
IC MPU MPC83XX 667MHZ 672LBGA Product overview: MPC8349EVVALFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVALFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 667MHZ 672LBGA Product overview: MPC8349EVVALFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 667MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 667MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVALFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-13654-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13654-ND
Microprocessors 568-13654-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8349EVVALFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EVVALFB
Microprocessors MPC8349EVVALFB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 667MHz 672-LBGA (35x35)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8349EVVALFB
Microprocessors - MPU MPC8349EVVALFB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349EVVALFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349EVVALFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349EVVALFB
IC MPU MPC83XX 667MHZ 672LBGA

IC MPU MPC83XX 667MHZ 672LBGA

Supplier's Site
NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA - 568-MPC8349EVVALFB - Utmel Electronic Limited
Hong Kong, China
NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA
568-MPC8349EVVALFB
NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA 568-MPC8349EVVALFB
NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA

NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1226388-MPC8349EVVALFB 694-MPC8349EVVALFB 568-13654-ND MPC8349EVVALFB MPC8349EVVALFB MPC8349EVVALFB 568-MPC8349EVVALFB
Product Name Embedded - Embedded - Microprocessors - MPC8349EVVALFB 667MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors NXP MPC8349EVVALFB MPU, E300, POWERQUICC II PRO, 672TBGA
Package Type Other; Tray Other; 672-LBGA BGA; Other; 672-LBGA Other; 672-LBGA
Operating Temperature 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

Video Proc 1.8V/3.3V 609-Pin FCBGA - 815-DM383AAAR21 - Utmel Electronic Limited
Specs
Supply Voltage 1.35V
Package Type Other; 609-LFBGA, FCBGA
Pin Count 609
View Details
Embedded - Microprocessors - AM3715CBCD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details