NXP Semiconductors Microprocessors MPC8349EVVAJF

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8349EVVAJF-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349EVVAJF-ND
Microprocessors MPC8349EVVAJF-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8349EVVAJF - 885732-MPC8349EVVAJF - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349EVVAJF
885732-MPC8349EVVAJF
Embedded - Embedded - Microprocessors - MPC8349EVVAJF 885732-MPC8349EVVAJF
Manufacturer: NXP Win Source Part Number: 885732-MPC8349EVVAJF Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Core Processor: PowerPC e300 Speed: 533MHz Package: Tray Package: 672-LBGA Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 672-LBGA (35x35) ECCN: 5A002A1 FRE Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 24 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885732-MPC8349EVVAJF
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
Core Processor: PowerPC e300
Speed: 533MHz
Package: Tray
Package: 672-LBGA
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 672-LBGA (35x35)
ECCN: 5A002A1 FRE
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 24
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8349EVVAJF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8349EVVAJF
533MHZ Embedded Microprocessor MPU 694-MPC8349EVVAJF
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJF can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8349EVVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349EVVAJF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8349EVVAJF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349EVVAJF
Microprocessors MPC8349EVVAJF
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349EVVAJF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349EVVAJF
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349EVVAJF
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site
Embedded - Microprocessors - MPC8349EVVAJF - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349EVVAJF
Embedded - Microprocessors MPC8349EVVAJF
IC MPU MPC83XX 533MHZ 672TBGA

IC MPU MPC83XX 533MHZ 672TBGA

Supplier's Site Datasheet
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35) - 568-MPC8349EVVAJF - Utmel Electronic Limited
Hong Kong, China
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)
568-MPC8349EVVAJF
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35) 568-MPC8349EVVAJF
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8349EVVAJF-ND 885732-MPC8349EVVAJF 694-MPC8349EVVAJF MPC8349EVVAJF MPC8349EVVAJF MPC8349EVVAJF 568-MPC8349EVVAJF
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8349EVVAJF 533MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-TBGA (35x35)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.2V
Package Type Other; 672-LBGA Other; 672-LBGA (35x35) Other; Tray BGA; Other; 672-LBGA Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - 1044519-AM2732ADRFGAZCER - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details