NXP Semiconductors Microprocessors MPC8349ECVVAGDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8349ECVVAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8349ECVVAGDB-ND
Microprocessors MPC8349ECVVAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8349ECVVAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8349ECVVAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8349ECVVAGDB
IC MPU MPC83XX 400MHZ 672LBGA Product overview: MPC8349ECVVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 672LBGA Product overview: MPC8349ECVVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8349ECVVAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8349ECVVAGDB - 1226385-MPC8349ECVVAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8349ECVVAGDB
1226385-MPC8349ECVVAGDB
Embedded - Embedded - Microprocessors - MPC8349ECVVAGDB 1226385-MPC8349ECVVAGDB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226385-MPC8349ECVVA GDB Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226385-MPC8349ECVVAGDB
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8349ECVVAGDB
Microprocessors - MPU MPC8349ECVVAGDB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet
Embedded - Microprocessors - MPC8349ECVVAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8349ECVVAGDB
Embedded - Microprocessors MPC8349ECVVAGDB
IC MPU MPC83XX 400MHZ 672TBGA

IC MPU MPC83XX 400MHZ 672TBGA

Supplier's Site Datasheet
Microprocessors - MPC8349ECVVAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8349ECVVAGDB
Microprocessors MPC8349ECVVAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8349ECVVAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8349ECVVAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8349ECVVAGDB
IC MPU MPC83XX 400MHZ 672LBGA

IC MPU MPC83XX 400MHZ 672LBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8349ECVVAGDB-ND 694-MPC8349ECVVAGDB 1226385-MPC8349ECVVAGDB MPC8349ECVVAGDB MPC8349ECVVAGDB MPC8349ECVVAGDB MPC8349ECVVAGDB
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8349ECVVAGDB Microprocessors - MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

DM385 DaVinci Digital Media Processor - DM385AAAR11 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.2V; 1.8V; 3.3V; 1.1V,1.2V,1.35V
Features Watchdog Timer
View Details
Embedded - Microprocessors - AM3352BZCZA60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
IC MPU I386 20MHZ 132CPGA - 386-A80386DX-20 - Utmel Electronic Limited
Specs
Supply Voltage 5V; 5V
Pin Count 132
View Details