NXP SEMICONDUCTORS
MPC8349CZUAJDB557 -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
MPC8349CZUAJDB557
Description
Microprocessor IC *
-
Quarktwin Technology Ltd.
Datasheet
Description
Microprocessor IC *
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MPC8349CZUAJDB557 |
|
Product Name
|
Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
8 suppliers
Teledyne e2v Semiconductors
Microprocessor Family
, Host Processor, Power Architecture™
Package Type
Other; 1023 FC-CBGA HCTE JH & HiTCE SH
Clock Speed
1250 MHz
View Details
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
|