PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
IC MPU MPC83XX 400MHZ 620HBGA
IC MPU MPC83XX 400MHZ 620BGA
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8347ZQAGDB-ND | MPC8347ZQAGDB | MPC8347ZQAGDB | MPC8347ZQAGDB |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC; PowerPC e300 | PowerPC e300 |
| Supply Voltage | 2.5V; 3.3V | |||
| Package Type | Other; 620-BBGA Exposed Pad | BGA; Other; 620-BBGA Exposed Pad |