NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8347VVAJFB MPC8347VVAJFB

Description
Manufacturer: NXP Win Source Part Number: 789272-MPC8347VVAJFB Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Package: 672-LBGA Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-TBGA (35x35) Alternative Parts (Cross-Reference): MPC8347ZUAJFB; MPC8347VVAJF; MPC8347ZUAJF; MPC8347VRAJFA; Introduction Date: October 17, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789272-MPC8347VVAJFB Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Package: 672-LBGA Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-TBGA (35x35) Alternative Parts (Cross-Reference): MPC8347ZUAJFB; MPC8347VVAJF; MPC8347ZUAJF; MPC8347VRAJFA; Introduction Date: October 17, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8347VVAJFB - 789272-MPC8347VVAJFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347VVAJFB
789272-MPC8347VVAJFB
Embedded - Embedded - Microprocessors - MPC8347VVAJFB 789272-MPC8347VVAJFB
Manufacturer: NXP Win Source Part Number: 789272-MPC8347VVAJFB Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 533MHz RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Package: 672-LBGA Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits (ICs) Manufacturer Package: 672-TBGA (35x35) Alternative Parts (Cross-Reference): MPC8347ZUAJFB; MPC8347VVAJF; MPC8347ZUAJF; MPC8347VRAJFA; Introduction Date: October 17, 2006 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789272-MPC8347VVAJFB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Package: 672-LBGA
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-TBGA (35x35)
Alternative Parts (Cross-Reference): MPC8347ZUAJFB; MPC8347VVAJF; MPC8347ZUAJF; MPC8347VRAJFA;
Introduction Date: October 17, 2006
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
533MHZ Embedded Microprocessor MPU - 694-MPC8347VVAJFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
533MHZ Embedded Microprocessor MPU
694-MPC8347VVAJFB
533MHZ Embedded Microprocessor MPU 694-MPC8347VVAJFB
IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347VVAJFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAJFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 533MHZ 672LBGA Product overview: MPC8347VVAJFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAJFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347VVAJFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347VVAJFB-ND
Microprocessors MPC8347VVAJFB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347VVAJFB
Microprocessors - MPU MPC8347VVAJFB
Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Microprocessors - MPU 8349 TBGA NO-PB W/O ENC

Buy Now Datasheet
Microprocessors - MPC8347VVAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347VVAJFB
Microprocessors MPC8347VVAJFB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8347VVAJFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347VVAJFB
Microprocessors MPC8347VVAJFB
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347VVAJFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347VVAJFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347VVAJFB
IC MPU MPC83XX 533MHZ 672LBGA

IC MPU MPC83XX 533MHZ 672LBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789272-MPC8347VVAJFB 694-MPC8347VVAJFB MPC8347VVAJFB-ND MPC8347VVAJFB MPC8347VVAJFB MPC8347VVAJFB MPC8347VVAJFB
Product Name Embedded - Embedded - Microprocessors - MPC8347VVAJFB 533MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 2.5V, 3.3V 1.2 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Unlock Full Specs
to access all available technical data

Similar Products

AM3892 Sitara Processor - AM3892CCYG120 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
5 suppliers
Embedded - Embedded - Microprocessors - BSC9131NSE1KHKB - 864685-BSC9131NSE1KHKB - Win Source Electronics
Specs
Package Type Other; 520-FCBGA (21x21)
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details