IC MPU MPC83XX 533MHZ 672LBGA / PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35) Product overview: MPC8347VVAJF from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 533MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 533MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347VVAJF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1382940-MPC8347VVAJF
Category: Integrated Circuits (ICs)>Embedded>Micro
Series: MPC83xx
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 533MHz
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I²C, PCI, SPI
Standard Package: 24 pcs
Mounting Type: Surface Mount
Package / Case: 672-LBGA
Supplier Device Package: 672-LBGA (35x35)
Temperature Range - Operating: 0°C ~ 105°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: MPC83
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 3 (168 Hours)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 533MHz 672-LBGA (35x35)
IC MPU MPC83XX 533MHZ 672TBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8347VVAJF | 1382940-MPC8347VVAJF | MPC8347VVAJF-ND | MPC8347VVAJF | MPC8347VVAJF |
| Product Name | 32-bit 533MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Package Type | Other; Tray | Other; 672-LBGA | BGA; Other; 672-LBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Supply Voltage | 2.5V, 3.3V | 2.5V; 3.3V |