NXP Semiconductors Microprocessors MPC8347EZUAGDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8347EZUAGDB is a PowerQUICC II Pro integrated host processor featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. It is designed for networking, storage, and general-purpose embedded applications. The processor includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management capabilities. This microprocessor supports a double data rate (DDR) SDRAM memory controller with a 32- or 64-bit data interface, allowing for data rates of up to 333 MHz. It can accommodate up to four banks of memory, each supporting up to 1 Gbyte, and includes full error checking and correction (ECC) support. The MPC8347E features dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. It also includes a PCI interface that operates at 66 MHz with a 32-bit data bus, providing robust connectivity options. Additionally, the processor is equipped with a security engine optimized for various cryptographic algorithms, enhancing its suitability for secure applications. Engineers considering this product should evaluate its performance specifications and feature set to determine its fit for their specific project requirements.

Datasheet Summary
Powered by GS/AI

The MPC8347EZUAGDB is a PowerQUICC II Pro integrated host processor featuring an embedded PowerPC e300 core that operates at speeds up to 667 MHz. It is designed for networking, storage, and general-purpose embedded applications. The processor includes a 32-Kbyte instruction cache and a 32-Kbyte data cache, along with dynamic power management capabilities. This microprocessor supports a double data rate (DDR) SDRAM memory controller with a 32- or 64-bit data interface, allowing for data rates of up to 333 MHz. It can accommodate up to four banks of memory, each supporting up to 1 Gbyte, and includes full error checking and correction (ECC) support. The MPC8347E features dual three-speed Ethernet controllers compliant with IEEE standards, supporting 10/100/1000 Mbps connections. It also includes a PCI interface that operates at 66 MHz with a 32-bit data bus, providing robust connectivity options. Additionally, the processor is equipped with a security engine optimized for various cryptographic algorithms, enhancing its suitability for secure applications. Engineers considering this product should evaluate its performance specifications and feature set to determine its fit for their specific project requirements.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8347EZUAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EZUAGDB-ND
Microprocessors MPC8347EZUAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347EZUAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EZUAGDB
Embedded - Microprocessors MPC8347EZUAGDB
IC MPU MPC83XX 400MHZ 672TBGA

IC MPU MPC83XX 400MHZ 672TBGA

Supplier's Site Datasheet
Microprocessors - MPC8347EZUAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EZUAGDB
Microprocessors MPC8347EZUAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8347EZUAGDB-ND MPC8347EZUAGDB MPC8347EZUAGDB
Product Name Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300
Supply Voltage 2.5V; 3.3V
Package Type Other; 672-LBGA BGA; Other; 672-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - EN80C188XL-20 - Lingto Electronic Limited
Specs
Architecture CISC
Microprocessor Family 80C186
View Details
2 suppliers
AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details