NXP Semiconductors Microprocessors MPC8347EVVAGDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8347EVVAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347EVVAGDB-ND
Microprocessors MPC8347EVVAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8347EVVAGDB - 789270-MPC8347EVVAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347EVVAGDB
789270-MPC8347EVVAGDB
Embedded - Embedded - Microprocessors - MPC8347EVVAGDB 789270-MPC8347EVVAGDB
Manufacturer: NXP Win Source Part Number: 789270-MPC8347EVVAGD B Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 400MHz Co-Processors/DSP: Security; SEC RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Package: 672-LBGA Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347E Categories: Integrated Circuits (ICs) Manufacturer Package: 672-TBGA (35x35) Alternative Parts (Cross-Reference): MPC8347EZUAGFA; MPC8347EVVAGD; MPC8347EZUAGD; MPC8347EZQAGFA; Introduction Date: December 06, 2006 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789270-MPC8347EVVAGDB
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 400MHz
Co-Processors/DSP: Security; SEC
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Package: 672-LBGA
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 672-TBGA (35x35)
Alternative Parts (Cross-Reference): MPC8347EZUAGFA; MPC8347EVVAGD; MPC8347EZUAGD; MPC8347EZQAGFA;
Introduction Date: December 06, 2006
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8347EVVAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347EVVAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8347EVVAGDB
IC MPU MPC83XX 400MHZ 672LBGA Product overview: MPC8347EVVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 672LBGA Product overview: MPC8347EVVAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347EVVAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8347EVVAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAGDB
Microprocessors MPC8347EVVAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
Microprocessors - MPC8347EVVAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347EVVAGDB
Microprocessors MPC8347EVVAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 672-LBGA (35x35)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347EVVAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347EVVAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347EVVAGDB
IC MPU MPC83XX 400MHZ 672LBGA

IC MPU MPC83XX 400MHZ 672LBGA

Supplier's Site
Embedded - Microprocessors - MPC8347EVVAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347EVVAGDB
Embedded - Microprocessors MPC8347EVVAGDB
IC MPU MPC83XX 400MHZ 672TBGA

IC MPU MPC83XX 400MHZ 672TBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8347EVVAGDB
Microprocessors - MPU MPC8347EVVAGDB
Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Microprocessors - MPU 8349 TBGA NO PB W/ ENC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8347EVVAGDB-ND 789270-MPC8347EVVAGDB 694-MPC8347EVVAGDB MPC8347EVVAGDB MPC8347EVVAGDB MPC8347EVVAGDB MPC8347EVVAGDB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8347EVVAGDB 400MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerQUICC II Pro MPC83xx Processor PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 2.5V; 3.3V 2.5V, 3.3V 1.2
Package Type Other; 672-LBGA Other; Tray BGA; Other; 672-LBGA
Pin Count 672 672
Unlock Full Specs
to access all available technical data

Similar Products

AM3517 Sitara Processor - AM3517AZER - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details