NXP Semiconductors 400MHZ Embedded Microprocessor MPU MPC8347CVRAGDB

Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347CVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVRAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347CVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVRAGDB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400MHZ Embedded Microprocessor MPU - 694-MPC8347CVRAGDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8347CVRAGDB
400MHZ Embedded Microprocessor MPU 694-MPC8347CVRAGDB
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347CVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVRAGDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8347CVRAGDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8347CVRAGDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8347CVRAGDB - 142249-MPC8347CVRAGDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8347CVRAGDB
142249-MPC8347CVRAGDB
Embedded - Embedded - Microprocessors - MPC8347CVRAGDB 142249-MPC8347CVRAGDB
Manufacturer: NXP Win Source Part Number: 142249-MPC8347CVRAGD B Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Family Name: MPC8347 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Security Package / Case: 620-BBGA Exposed Pad Introduction Date: February 17, 2007 ECCN: 3A991.a.2 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 142249-MPC8347CVRAGDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Family Name: MPC8347
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 400MHz
Security Package / Case: 620-BBGA Exposed Pad
Introduction Date: February 17, 2007
ECCN: 3A991.a.2
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microprocessors - MPC8347CVRAGDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8347CVRAGDB-ND
Microprocessors MPC8347CVRAGDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8347CVRAGDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8347CVRAGDB
Embedded - Microprocessors MPC8347CVRAGDB
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8347CVRAGDB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8347CVRAGDB
Microprocessors MPC8347CVRAGDB
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8347CVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CVRAGDB
Microprocessors MPC8347CVRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8347CVRAGDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8347CVRAGDB
Microprocessors MPC8347CVRAGDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8347CVRAGDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8347CVRAGDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8347CVRAGDB
POWERQUICC 32 BIT POWER ARCH SOC

POWERQUICC 32 BIT POWER ARCH SOC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8347CVRAGDB 142249-MPC8347CVRAGDB MPC8347CVRAGDB-ND MPC8347CVRAGDB MPC8347CVRAGDB MPC8347CVRAGDB MPC8347CVRAGDB
Product Name 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8347CVRAGDB Microprocessors Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300 PowerPC; PowerPC e300 PowerPC e300 PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.2 V 2.5V, 3.3V 2.5V; 3.3V
Package Type Other; Tray P-BGA; Other; 620-PBGA (29x29) Other; 620-BBGA Exposed Pad Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details