NXP Semiconductors Microprocessors MPC8343ZQADDB

Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8343ZQADDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8343ZQADDB-ND
Microprocessors MPC8343ZQADDB-ND
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8343ZQADDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8343ZQADDB
266MHZ Embedded Microprocessor MPU 694-MPC8343ZQADDB
IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8343ZQADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343ZQADDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 620HBGA Product overview: MPC8343ZQADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8343ZQADDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8343ZQADDB - 059451-MPC8343ZQADDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8343ZQADDB
059451-MPC8343ZQADDB
Embedded - Embedded - Microprocessors - MPC8343ZQADDB 059451-MPC8343ZQADDB
Manufacturer: NXP Win Source Part Number: 059451-MPC8343ZQADDB Packaging: Tray Core Processor: PowerPC e300 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (3) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 266MHz Security Package / Case: 620-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 059451-MPC8343ZQADDB
Packaging: Tray
Core Processor: PowerPC e300
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (3)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 266MHz
Security Package / Case: 620-BBGA Exposed Pad

Buy Now Datasheet
Microprocessors - MPC8343ZQADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8343ZQADDB
Microprocessors MPC8343ZQADDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-PBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-PBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8343ZQADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8343ZQADDB
Microprocessors MPC8343ZQADDB
PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

PowerPC e300 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8343ZQADDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8343ZQADDB
Embedded - Microprocessors MPC8343ZQADDB
IC MPU MPC83XX 266MHZ 620BGA

IC MPU MPC83XX 266MHZ 620BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8343ZQADDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8343ZQADDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8343ZQADDB
POWERQUICC II PRO PROCESSOR

POWERQUICC II PRO PROCESSOR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8343ZQADDB-ND 694-MPC8343ZQADDB 059451-MPC8343ZQADDB MPC8343ZQADDB MPC8343ZQADDB MPC8343ZQADDB
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8343ZQADDB Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300 PowerPC MPC8xx Processor PowerPC e300 PowerPC; PowerPC e300 PowerPC; PowerPC e300
Supply Voltage 1.8V; 2.5V; 3.3V 1.2 1.8V, 2.5V, 3.3V
Package Type Other; 620-BBGA Exposed Pad Other; Tray P-BGA; Other; 620-PBGA (29x29) BGA; Other; 620-BBGA Exposed Pad
Pin Count 620 620
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Space Grade Processors, Modules & Memories -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB- TePBGA
View Details
SOIC Embedded Microprocessor MPU - 691-MIC708SMYTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details