PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
IC MPU MPC83XX 266MHZ 516BGA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8323ECZQADDC-ND | MPC8323ECZQADDC | MPC8323ECZQADDC |
| Product Name | Microprocessors | Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | PowerPC; PowerPC e300c2 | PowerPC; PowerPC e300c2 | PowerPC e300c2 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||
| Package Type | Other; 516-BBGA | BGA; Other; 516-BBGA |