NXP Semiconductors Microprocessors MPC8323ECVRAFDCA

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8323ECVRAFDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8323ECVRAFDCA-ND
Microprocessors MPC8323ECVRAFDCA-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8323ECVRAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8323ECVRAFDCA
333MHZ Embedded Microprocessor MPU 694-MPC8323ECVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8323ECVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323ECVRAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8323ECVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8323ECVRAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8323ECVRAFDCA - 1226375-MPC8323ECVRAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8323ECVRAFDCA
1226375-MPC8323ECVRAFDCA
Embedded - Embedded - Microprocessors - MPC8323ECVRAFDCA 1226375-MPC8323ECVRAFDCA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 1226375-MPC8323ECVRA FDCA Manufacturer Homepage: www.freescale.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 1226375-MPC8323ECVRAFDCA
Manufacturer Homepage: www.freescale.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8323ECVRAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8323ECVRAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8323ECVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516

IC MPU MPC83XX 333MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8323ECVRAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8323ECVRAFDCA
Embedded - Microprocessors MPC8323ECVRAFDCA
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8323ECVRAFDCA
Microprocessors - MPU MPC8323ECVRAFDCA
Microprocessors - MPU PowerQUICC, 32 Bit Power Architecture SoC, 333MHz e300, QE, PCI, USB2.0, DDR, UTOPIA, SEC, -40-105C

Microprocessors - MPU PowerQUICC, 32 Bit Power Architecture SoC, 333MHz e300, QE, PCI, USB2.0, DDR, UTOPIA, SEC, -40-105C

Buy Now Datasheet
Microprocessors - MPC8323ECVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323ECVRAFDCA
Microprocessors MPC8323ECVRAFDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8323ECVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323ECVRAFDCA
Microprocessors MPC8323ECVRAFDCA
PowerPC e300c2 Microprocessor IC - 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC - 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8323ECVRAFDCA-ND 694-MPC8323ECVRAFDCA 1226375-MPC8323ECVRAFDCA MPC8323ECVRAFDCA MPC8323ECVRAFDCA MPC8323ECVRAFDCA MPC8323ECVRAFDCA
Product Name Microprocessors 333MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8323ECVRAFDCA Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V 1 V
Package Type Other; 516-BBGA Other; Tray BGA; Other; 516-BBGA
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBPD100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
9 suppliers
Embedded - Microprocessors - AM3358BZCZA100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details