NXP Semiconductors Microprocessors MPC8323CVRAFDCA

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8323E is a highly integrated communications processor from Quarktwin Technology Ltd., designed for various networking applications such as ADSL SOHO gateways, modem/routers, and industrial control systems. It features the e300c2 core based on Power Architecture technology, which includes 16 Kbytes of L1 instruction and data caches, dual integer units, and on-chip memory management units. The processor supports a 32-bit PCI controller, four DMA channels, and a security engine for cryptographic operations. The QUICC Engine technology within the MPC8323E enhances its networking capabilities, supporting multiple communication protocols including 10/100 Mbps Ethernet, serial ATM, HDLC, and UART. It also includes a DDR1/DDR2 memory controller capable of operating at up to 266 MHz. The device is designed for low power consumption and cost-effectiveness, making it suitable for applications requiring a balance of performance and efficiency. The security engine accelerates control and data plane security protocols, ensuring robust performance in secure communications. Overall, the MPC8323E offers a flexible and programmable solution for evolving networking standards.

Datasheet Summary
Powered by GS/AI

The MPC8323E is a highly integrated communications processor from Quarktwin Technology Ltd., designed for various networking applications such as ADSL SOHO gateways, modem/routers, and industrial control systems. It features the e300c2 core based on Power Architecture technology, which includes 16 Kbytes of L1 instruction and data caches, dual integer units, and on-chip memory management units. The processor supports a 32-bit PCI controller, four DMA channels, and a security engine for cryptographic operations. The QUICC Engine technology within the MPC8323E enhances its networking capabilities, supporting multiple communication protocols including 10/100 Mbps Ethernet, serial ATM, HDLC, and UART. It also includes a DDR1/DDR2 memory controller capable of operating at up to 266 MHz. The device is designed for low power consumption and cost-effectiveness, making it suitable for applications requiring a balance of performance and efficiency. The security engine accelerates control and data plane security protocols, ensuring robust performance in secure communications. Overall, the MPC8323E offers a flexible and programmable solution for evolving networking standards.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8323CVRAFDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8323CVRAFDCA-ND
Microprocessors MPC8323CVRAFDCA-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8323CVRAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8323CVRAFDCA
Embedded - Microprocessors MPC8323CVRAFDCA
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8323CVRAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8323CVRAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8323CVRAFDCA
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site
Microprocessors - MPC8323CVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323CVRAFDCA
Microprocessors MPC8323CVRAFDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8323CVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323CVRAFDCA
Microprocessors MPC8323CVRAFDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8323CVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8323CVRAFDCA
Microprocessors MPC8323CVRAFDCA
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8323CVRAFDCA-ND MPC8323CVRAFDCA MPC8323CVRAFDCA MPC8323CVRAFDCA MPC8323CVRAFDCA
Product Name Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V
Package Type Other; 516-BBGA BGA; Other; 516-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1806EZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
AM3517 Sitara Processor - AM3517AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerPC
Package Type Other; 255
Clock Speed 350 MHz
View Details
Microprocessors - 150-ATSAMA5D28C-D1G-CURDKR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.8V
View Details