Manufacturer: NXP
Win Source Part Number: 135960-MPC8321VRAFDC
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 333MHz
Security Package / Case: 516-BBGA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321VRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321VRAFDCA can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 333MHZ PBGA516
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)
IC MPU MPC83XX 333MHZ 516BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 135960-MPC8321VRAFDCA | MPC8321VRAFDCA-ND | 694-MPC8321VRAFDCA | MPC8321VRAFDCA | MPC8321VRAFDCA | MPC8321VRAFDCA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8321VRAFDCA | Microprocessors | 333MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 2.5V, 3.3V | 1.8V; 2.5V; 3.3V | 1 V | |||
| Package Type | P-BGA; Other; 516-FPBGA (27x27) | Other; 516-BBGA | Other; Tray | BGA; Other; 516-BBGA | Other; 516-BBGA | |
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) |
| Microprocessor Family | PowerPC; PowerPC e300c2 | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300c2 | PowerPC e300c2 | PowerPC e300c2 |