NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8321ECVRAFDCA MPC8321ECVRAFDCA

Description
Manufacturer: NXP Win Source Part Number: 789264-MPC8321ECVRAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Family Name: MPC8321 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): MPC8321ECZQAFDC; MPC8321EVRAFDCA; Introduction Date: October 15, 2013 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789264-MPC8321ECVRAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Family Name: MPC8321 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): MPC8321ECZQAFDC; MPC8321EVRAFDCA; Introduction Date: October 15, 2013 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDCA - 789264-MPC8321ECVRAFDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDCA
789264-MPC8321ECVRAFDCA
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDCA 789264-MPC8321ECVRAFDCA
Manufacturer: NXP Win Source Part Number: 789264-MPC8321ECVRAF DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Package: 516-BBGA Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Family Name: MPC8321 Categories: Integrated Circuits (ICs) Manufacturer Package: 516-FPBGA (27x27) Alternative Parts (Cross-Reference): MPC8321ECZQAFDC; MPC8321EVRAFDCA; Introduction Date: October 15, 2013 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789264-MPC8321ECVRAFDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Package: 516-BBGA
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Family Name: MPC8321
Categories: Integrated Circuits (ICs)
Manufacturer Package: 516-FPBGA (27x27)
Alternative Parts (Cross-Reference): MPC8321ECZQAFDC; MPC8321EVRAFDCA;
Introduction Date: October 15, 2013
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8321ECVRAFDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8321ECVRAFDCA
333MHZ Embedded Microprocessor MPU 694-MPC8321ECVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321ECVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRAFDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321ECVRAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRAFDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - 568-14386-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14386-ND
Microprocessors 568-14386-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321ECVRAFDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321ECVRAFDCA
Microprocessors MPC8321ECVRAFDCA
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321ECVRAFDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321ECVRAFDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321ECVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516

IC MPU MPC83XX 333MHZ PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8321ECVRAFDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321ECVRAFDCA
Embedded - Microprocessors MPC8321ECVRAFDCA
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8321ECVRAFDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8321ECVRAFDCA
Microprocessors MPC8321ECVRAFDCA
IC MPU MPC83XX 333MHZ PBGA516

IC MPU MPC83XX 333MHZ PBGA516

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789264-MPC8321ECVRAFDCA 694-MPC8321ECVRAFDCA 568-14386-ND MPC8321ECVRAFDCA MPC8321ECVRAFDCA MPC8321ECVRAFDCA MPC8321ECVRAFDCA
Product Name Embedded - Embedded - Microprocessors - MPC8321ECVRAFDCA 333MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1 V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM1808BZWT4 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
DM3730 Digital Media Processor - DM3730CUS - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X75-V/6GW-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details