NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8321ECVRAFDC MPC8321ECVRAFDC

Description
Manufacturer: NXP Win Source Part Number: 755135-MPC8321ECVRAF DC Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 516-FPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MPC8321 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 755135-MPC8321ECVRAF DC Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 516-FPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MPC8321 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDC - 755135-MPC8321ECVRAFDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDC
755135-MPC8321ECVRAFDC
Embedded - Embedded - Microprocessors - MPC8321ECVRAFDC 755135-MPC8321ECVRAFDC
Manufacturer: NXP Win Source Part Number: 755135-MPC8321ECVRAF DC Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Supplier Device Package: 516-FPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MPC8321 Manufacturer Pack Quantity: 200 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 755135-MPC8321ECVRAFDC
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 516-FPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 516-BBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8321
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)

Buy Now
333MHZ Embedded Microprocessor MPU - 694-MPC8321ECVRAFDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8321ECVRAFDC
333MHZ Embedded Microprocessor MPU 694-MPC8321ECVRAFDC
IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321ECVRAFDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRAFDC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ PBGA516 Product overview: MPC8321ECVRAFDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRAFDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8321ECVRAFDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8321ECVRAFDC-ND
Microprocessors MPC8321ECVRAFDC-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321ECVRAFDC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8321ECVRAFDC
Microprocessors MPC8321ECVRAFDC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321ECVRAFDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321ECVRAFDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321ECVRAFDC
32-BIT, 333MHZ, CMOS, PBGA516

32-BIT, 333MHZ, CMOS, PBGA516

Supplier's Site
Embedded - Microprocessors - MPC8321ECVRAFDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321ECVRAFDC
Embedded - Microprocessors MPC8321ECVRAFDC
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8321ECVRAFDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321ECVRAFDC
Microprocessors MPC8321ECVRAFDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321ECVRAFDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321ECVRAFDC
Microprocessors MPC8321ECVRAFDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-PBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 755135-MPC8321ECVRAFDC 694-MPC8321ECVRAFDC MPC8321ECVRAFDC-ND MPC8321ECVRAFDC MPC8321ECVRAFDC MPC8321ECVRAFDC MPC8321ECVRAFDC
Product Name Embedded - Embedded - Microprocessors - MPC8321ECVRAFDC 333MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tray Other; 516-BBGA Other; 516-BBGA BGA; Other; 516-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29000-20KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details