IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321ECVRADDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321ECVRADDC can be used for catalog matching and distributor lookup.
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Manufacturer: NXP
Win Source Part Number: 725430-MPC8321ECVRAD
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine, Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Supplier Device Package: 516-FPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 516-BBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8321
Manufacturer Pack Quantity: 200
MSL Level: 3 (168 Hours)
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
IC MPU MPC83XX 266MHZ 516BGA
IC MPU MPC83XX 266MHZ PBGA516
IC MPU MPC83XX 266MHZ 516BGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MPC8321ECVRADDC | MPC8321ECVRADDC-ND | 725430-MPC8321ECVRADDC | MPC8321ECVRADDC | MPC8321ECVRADDC | MPC8321ECVRADDC | MPC8321ECVRADDC |
| Product Name | 266MHZ Embedded Microprocessor MPU | Microprocessors | Embedded - Embedded - Microprocessors - MPC8321ECVRADDC | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | Other; 516-BBGA | BGA; Other; 516-BBGA | Other; 516-BBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Microprocessor Family | PowerPC; PowerPC e300c2 | PowerPC e300c2 | PowerPC; PowerPC e300c2 | PowerPC; PowerPC e300c2 | PowerPC e300c2 |