NXP Semiconductors Microprocessors MPC8321CZQADDC

Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8321CZQADDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8321CZQADDC-ND
Microprocessors MPC8321CZQADDC-ND
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8321CZQADDC - 132623-MPC8321CZQADDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8321CZQADDC
132623-MPC8321CZQADDC
Embedded - Embedded - Microprocessors - MPC8321CZQADDC 132623-MPC8321CZQADDC
Manufacturer: NXP Win Source Part Number: 132623-MPC8321CZQADD C Packaging: Tray Core Processor: PowerPC e300c2 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-FPBGA (27x27) Speed(Frequency): 266MHz Security Package / Case: 516-BBGA

Manufacturer: NXP
Win Source Part Number: 132623-MPC8321CZQADDC
Packaging: Tray
Core Processor: PowerPC e300c2
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, I2C, PCI, SPI, TDM, UART
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 516-FPBGA (27x27)
Speed(Frequency): 266MHz
Security Package / Case: 516-BBGA

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8321CZQADDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8321CZQADDC
266MHZ Embedded Microprocessor MPU 694-MPC8321CZQADDC
IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321CZQADDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CZQADDC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ PBGA516 Product overview: MPC8321CZQADDC from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8321CZQADDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8321CZQADDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8321CZQADDC
Embedded - Microprocessors MPC8321CZQADDC
IC MPU MPC83XX 266MHZ 516BGA

IC MPU MPC83XX 266MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8321CZQADDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321CZQADDC
Microprocessors MPC8321CZQADDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8321CZQADDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8321CZQADDC
Microprocessors MPC8321CZQADDC
PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8321CZQADDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8321CZQADDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8321CZQADDC
IC MPU MPC83XX 266MHZ PBGA516

IC MPU MPC83XX 266MHZ PBGA516

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8321CZQADDC-ND 132623-MPC8321CZQADDC 694-MPC8321CZQADDC MPC8321CZQADDC MPC8321CZQADDC MPC8321CZQADDC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8321CZQADDC 266MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c2 PowerPC; PowerPC e300c2 PowerPC e300c2 PowerPC; PowerPC e300c2
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 516-BBGA P-BGA; Other; 516-FPBGA (27x27) Other; Tray BGA; Other; 516-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZD30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details