NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8315VRAFDA MPC8315VRAFDA

Description
Manufacturer: NXP Win Source Part Number: 789263-MPC8315VRAFDA Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315 Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Introduction Date: February 05, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 789263-MPC8315VRAFDA Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315 Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Introduction Date: February 05, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8315VRAFDA - 789263-MPC8315VRAFDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8315VRAFDA
789263-MPC8315VRAFDA
Embedded - Embedded - Microprocessors - MPC8315VRAFDA 789263-MPC8315VRAFDA
Manufacturer: NXP Win Source Part Number: 789263-MPC8315VRAFDA Series: MPC83xx Packaging: Tray Operating Temperature Range: 0°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: 620-BBGA Exposed Pad Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315 Categories: Integrated Circuits (ICs) Manufacturer Package: 620-PBGA (29x29) Introduction Date: February 05, 2009 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789263-MPC8315VRAFDA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: 0°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: 620-BBGA Exposed Pad
Additional Interfaces: DUART, I2C, PCI, SPI, TDM
Family Name: MPC8315
Categories: Integrated Circuits (ICs)
Manufacturer Package: 620-PBGA (29x29)
Introduction Date: February 05, 2009
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8315VRAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8315VRAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8315VRAFDA
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315VRAFDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315VRAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315VRAFDA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315VRAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8315VRAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315VRAFDA-ND
Microprocessors MPC8315VRAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8315VRAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315VRAFDA
Embedded - Microprocessors MPC8315VRAFDA
IC MPU MPC83XX 333MHZ 620BGA

IC MPU MPC83XX 333MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8315VRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315VRAFDA
Microprocessors MPC8315VRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8315VRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315VRAFDA
Microprocessors MPC8315VRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315VRAFDA
Microprocessors - MPU MPC8315VRAFDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315VRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315VRAFDA
IC MPU MPC83XX 333MHZ 620HBGA

IC MPU MPC83XX 333MHZ 620HBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 789263-MPC8315VRAFDA 694-MPC8315VRAFDA MPC8315VRAFDA-ND MPC8315VRAFDA MPC8315VRAFDA MPC8315VRAFDA MPC8315VRAFDA
Product Name Embedded - Embedded - Microprocessors - MPC8315VRAFDA 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 105 C (32 to 221 F) 0 C (32 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F) 0 to 105 C (32 to 221 F)
Package Type Other; Bulk Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707BZKBT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details