NXP Semiconductors Microprocessors MPC8315EVRAGDA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8315EVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315EVRAGDA-ND
Microprocessors MPC8315EVRAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8315EVRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8315EVRAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8315EVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315EVRAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315EVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315EVRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8315EVRAGDA - 024288-MPC8315EVRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8315EVRAGDA
024288-MPC8315EVRAGDA
Embedded - Embedded - Microprocessors - MPC8315EVRAGDA 024288-MPC8315EVRAGDA
Manufacturer: NXP Win Source Part Number: 024288-MPC8315EVRAGD A Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI, TDM Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz

Manufacturer: NXP
Win Source Part Number: 024288-MPC8315EVRAGDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI, TDM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 400MHz

Buy Now Datasheet
Microprocessors - MPC8315EVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315EVRAGDA
Microprocessors MPC8315EVRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8315EVRAGDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315EVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315EVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315EVRAGDA
Microprocessors - MPU MPC8315EVRAGDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet
Embedded - Microprocessors - MPC8315EVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315EVRAGDA
Embedded - Microprocessors MPC8315EVRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8315EVRAGDA-ND 694-MPC8315EVRAGDA 024288-MPC8315EVRAGDA MPC8315EVRAGDA MPC8315EVRAGDA MPC8315EVRAGDA MPC8315EVRAGDA
Product Name Microprocessors 400MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8315EVRAGDA Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1 V 1.8V, 2.5V, 3.3V
Package Type Other; 620-BBGA Exposed Pad Other; Tray P-BGA; Other; 620-PBGA (29x29) BGA; Other; 620-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZWT4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26A-CU - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 289-LFBGA
View Details
3 suppliers