NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8315ECVRAGDA MPC8315ECVRAGDA

Description
Manufacturer: NXP Win Source Part Number: 024287-MPC8315ECVRAG DA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Introduction Date: February 05, 2009 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 024287-MPC8315ECVRAG DA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Introduction Date: February 05, 2009 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPC8315ECVRAGDA is a member of the PowerQUICC II Pro processor family, designed for cost-effective, low-power applications. It features a Power Architecture technology core that operates at speeds up to 400 MHz, with 16 KB of instruction and data caches. This processor is suitable for various applications, including network-attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. The MPC8315E includes dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and dual SATA 3 Gbps controllers. It supports multiple peripheral interfaces, including PCI Express, USB 2.0, and serial interfaces such as UART and I2C. Notably, the MPC8315E variant includes a security engine for cryptographic operations, enhancing its capability for secure data processing. Engineers considering this processor should note its high degree of software compatibility with previous PowerQUICC designs, facilitating easier migration and integration into existing systems. The combination of performance, integrated features, and low power consumption makes the MPC8315ECVRAGDA a viable option for embedded applications requiring robust processing capabilities.

Datasheet Summary
Powered by GS/AI

The MPC8315ECVRAGDA is a member of the PowerQUICC II Pro processor family, designed for cost-effective, low-power applications. It features a Power Architecture technology core that operates at speeds up to 400 MHz, with 16 KB of instruction and data caches. This processor is suitable for various applications, including network-attached storage (NAS), voice over IP (VoIP) routers, and industrial controllers. The MPC8315E includes dual enhanced three-speed Ethernet controllers, a DDR1/DDR2 SDRAM memory controller, and dual SATA 3 Gbps controllers. It supports multiple peripheral interfaces, including PCI Express, USB 2.0, and serial interfaces such as UART and I2C. Notably, the MPC8315E variant includes a security engine for cryptographic operations, enhancing its capability for secure data processing. Engineers considering this processor should note its high degree of software compatibility with previous PowerQUICC designs, facilitating easier migration and integration into existing systems. The combination of performance, integrated features, and low power consumption makes the MPC8315ECVRAGDA a viable option for embedded applications requiring robust processing capabilities.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8315ECVRAGDA - 024287-MPC8315ECVRAGDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8315ECVRAGDA
024287-MPC8315ECVRAGDA
Embedded - Embedded - Microprocessors - MPC8315ECVRAGDA 024287-MPC8315ECVRAGDA
Manufacturer: NXP Win Source Part Number: 024287-MPC8315ECVRAG DA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 3.3 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography, Random Number Generator Additional Interfaces: DUART, I2C, PCI, SPI, TDM Family Name: MPC8315E Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 620-PBGA (29x29) Speed(Frequency): 400MHz Introduction Date: February 05, 2009 ECCN: 5A002.a.1 Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 024287-MPC8315ECVRAGDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 3.3
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography, Random Number Generator
Additional Interfaces: DUART, I2C, PCI, SPI, TDM
Family Name: MPC8315E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 620-PBGA (29x29)
Speed(Frequency): 400MHz
Introduction Date: February 05, 2009
ECCN: 5A002.a.1
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8315ECVRAGDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8315ECVRAGDA
400MHZ Embedded Microprocessor MPU 694-MPC8315ECVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAGDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 620HBGA Product overview: MPC8315ECVRAGDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315ECVRAGDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8315ECVRAGDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315ECVRAGDA-ND
Microprocessors MPC8315ECVRAGDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315ECVRAGDA
Microprocessors - MPU MPC8315ECVRAGDA
Microprocessors - MPU ENCRYPT

Microprocessors - MPU ENCRYPT

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315ECVRAGDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315ECVRAGDA
IC MPU MPC83XX 400MHZ 620HBGA

IC MPU MPC83XX 400MHZ 620HBGA

Supplier's Site
Embedded - Microprocessors - MPC8315ECVRAGDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315ECVRAGDA
Embedded - Microprocessors MPC8315ECVRAGDA
IC MPU MPC83XX 400MHZ 620BGA

IC MPU MPC83XX 400MHZ 620BGA

Supplier's Site Datasheet
Microprocessors - MPC8315ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315ECVRAGDA
Microprocessors MPC8315ECVRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-PBGA (29x29)

Buy Now Datasheet
Microprocessors - MPC8315ECVRAGDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315ECVRAGDA
Microprocessors MPC8315ECVRAGDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 620-HBGA (29x29)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 024287-MPC8315ECVRAGDA 694-MPC8315ECVRAGDA MPC8315ECVRAGDA-ND MPC8315ECVRAGDA MPC8315ECVRAGDA MPC8315ECVRAGDA MPC8315ECVRAGDA
Product Name Embedded - Embedded - Microprocessors - MPC8315ECVRAGDA 400MHZ Embedded Microprocessor MPU Microprocessors Microprocessors - MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1 V 1.8V; 2.5V; 3.3V
Package Type P-BGA; Other; 620-PBGA (29x29) Other; Tray Other; 620-BBGA Exposed Pad BGA; Other; 620-BBGA Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKBD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
6 suppliers
Embedded - Microprocessors - EWIXP460BAD - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Intel® Celeron® Processor 787 (1.5M Cache, 1.30 GHz) - 787 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1300 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details