NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315CVRAFDA

Description
Win Source Part Number: 1382939-MPC8315CVRAF DA Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I²C, PCI, SPI, TDM Standard Package: 36 pcs Mounting Type: Surface Mount Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: MPC8315 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382939-MPC8315CVRAF DA Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I²C, PCI, SPI, TDM Standard Package: 36 pcs Mounting Type: Surface Mount Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: MPC8315 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1382939-MPC8315CVRAFDA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1382939-MPC8315CVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors 1382939-MPC8315CVRAFDA
Win Source Part Number: 1382939-MPC8315CVRAF DA Category: Integrated Circuits (ICs)>Embedded>Micro processors Series: MPC83xx Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Package: Tray Additional Interfaces: DUART, I²C, PCI, SPI, TDM Standard Package: 36 pcs Mounting Type: Surface Mount Package / Case: 620-BBGA Exposed Pad Supplier Device Package: 620-HBGA (29x29) Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP Base Product Number: MPC8315 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382939-MPC8315CVRAFDA
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Series: MPC83xx
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Package: Tray
Additional Interfaces: DUART, I²C, PCI, SPI, TDM
Standard Package: 36 pcs
Mounting Type: Surface Mount
Package / Case: 620-BBGA Exposed Pad
Supplier Device Package: 620-HBGA (29x29)
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP
Base Product Number: MPC8315
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8315CVRAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8315CVRAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8315CVRAFDA
IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315CVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 620HBGA Product overview: MPC8315CVRAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8315CVRAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8315CVRAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8315CVRAFDA-ND
Microprocessors MPC8315CVRAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Embedded - Microprocessors - MPC8315CVRAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8315CVRAFDA
Embedded - Microprocessors MPC8315CVRAFDA
IC MPU MPC83XX 333MHZ 620BGA

IC MPU MPC83XX 333MHZ 620BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8315CVRAFDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8315CVRAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8315CVRAFDA
IC MPU MPC83XX 333MHZ 620HBGA

IC MPU MPC83XX 333MHZ 620HBGA

Supplier's Site
Microprocessors - MPC8315CVRAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8315CVRAFDA
Microprocessors MPC8315CVRAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 620-HBGA (29x29)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8315CVRAFDA
Microprocessors - MPU MPC8315CVRAFDA
Microprocessors - MPU NON-ENCRYPT

Microprocessors - MPU NON-ENCRYPT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1382939-MPC8315CVRAFDA 694-MPC8315CVRAFDA MPC8315CVRAFDA-ND MPC8315CVRAFDA MPC8315CVRAFDA MPC8315CVRAFDA MPC8315CVRAFDA
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1 V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA722AHGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-MPL485AT-I/AJATR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-M4
Package Type Other; 121-TFBGA
View Details
4 suppliers