NXP Semiconductors Microprocessors MPC8313ZQAFFC

Description
IC MPU POWERQUICC II PRO 516PBGA
Request a Quote Datasheet
Description
IC MPU POWERQUICC II PRO 516PBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8313ZQAFFC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313ZQAFFC-ND
Microprocessors MPC8313ZQAFFC-ND
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313ZQAFFC - 813467-MPC8313ZQAFFC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313ZQAFFC
813467-MPC8313ZQAFFC
Embedded - Embedded - Microprocessors - MPC8313ZQAFFC 813467-MPC8313ZQAFFC
Manufacturer: NXP USA Inc. Win Source Part Number: 813467-MPC8313ZQAFFC Packaging: Tray Part Status: Last Time Buy Supplier Device Package: 516-TEPBGA (27x27) Manufacturer Package: 516-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Part Number Series: MPC8313

Manufacturer: NXP USA Inc.
Win Source Part Number: 813467-MPC8313ZQAFFC
Packaging: Tray
Part Status: Last Time Buy
Supplier Device Package: 516-TEPBGA (27x27)
Manufacturer Package: 516-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Part Number Series: MPC8313

Buy Now
Embedded Microprocessor MPU - 694-MPC8313ZQAFFC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-MPC8313ZQAFFC
Embedded Microprocessor MPU 694-MPC8313ZQAFFC
IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313ZQAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ZQAFFC can be used for catalog matching and distributor lookup.

IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313ZQAFFC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313ZQAFFC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8313ZQAFFC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313ZQAFFC
Embedded - Microprocessors MPC8313ZQAFFC
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Supplier's Site Datasheet
Microprocessors - MPC8313ZQAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313ZQAFFC
Microprocessors MPC8313ZQAFFC
Microprocessor IC * 516-TEPBGA (27x27)

Microprocessor IC * 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313ZQAFFC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313ZQAFFC
Microprocessors MPC8313ZQAFFC
Microprocessor IC *

Microprocessor IC *

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313ZQAFFC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313ZQAFFC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313ZQAFFC
POWERQUICC 32 BIT POWER ARCHITEC

POWERQUICC 32 BIT POWER ARCHITEC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8313ZQAFFC-ND 813467-MPC8313ZQAFFC 694-MPC8313ZQAFFC MPC8313ZQAFFC MPC8313ZQAFFC MPC8313ZQAFFC MPC8313ZQAFFC
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8313ZQAFFC Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA714BEGCBDQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - AM3715CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details