PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)
IC MPU MPC83XX 267MHZ 516BGA
IC MPU MPC83XX 267MHZ 516TEPBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8313ZQADDB-ND | MPC8313ZQADDB | MPC8313ZQADDB | MPC8313ZQADDB |
| Product Name | Microprocessors | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 516-BBGA Exposed Pad | BGA; Other; 516-BBGA Exposed Pad |