PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
IC MPU MPC83XX 333MHZ 516BGA
POWERQUICC II PRO PROCESSOR
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MPC8313EZQAFFC-ND | MPC8313EZQAFFC | MPC8313EZQAFFC | MPC8313EZQAFFC |
| Product Name | Microprocessors | Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC; PowerPC e300c3 | PowerPC e300c3 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | |||
| Package Type | Other; 516-BBGA Exposed Pad | BGA; Other; 516-BBGA Exposed Pad |