NXP Semiconductors Microprocessors MPC8313EVRAFFB

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8313EVRAFFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313EVRAFFB-ND
Microprocessors MPC8313EVRAFFB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8313EVRAFFB - 119189-MPC8313EVRAFFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313EVRAFFB
119189-MPC8313EVRAFFB
Embedded - Embedded - Microprocessors - MPC8313EVRAFFB 119189-MPC8313EVRAFFB
Manufacturer: NXP Win Source Part Number: 119189-MPC8313EVRAFF B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Security; SEC 2.2 RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Security Features: Cryptography Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 105°C (TA) Case / Package: 516-TEPBGA (27x27) Speed(Frequency): 333MHz

Manufacturer: NXP
Win Source Part Number: 119189-MPC8313EVRAFFB
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Security; SEC 2.2
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Security Features: Cryptography
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 105°C (TA)
Case / Package: 516-TEPBGA (27x27)
Speed(Frequency): 333MHz

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8313EVRAFFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313EVRAFFB
333MHZ Embedded Microprocessor MPU 694-MPC8313EVRAFFB
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313EVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313EVRAFFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8313EVRAFFB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8313EVRAFFB
Microprocessors MPC8313EVRAFFB
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313EVRAFFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313EVRAFFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313EVRAFFB
MPU, 32-BIT, 333MHZ, PBGA516

MPU, 32-BIT, 333MHZ, PBGA516

Supplier's Site
Microprocessors - MPC8313EVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAFFB
Microprocessors MPC8313EVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313EVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313EVRAFFB
Microprocessors MPC8313EVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Embedded - Microprocessors - MPC8313EVRAFFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313EVRAFFB
Embedded - Microprocessors MPC8313EVRAFFB
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8313EVRAFFB-ND 119189-MPC8313EVRAFFB 694-MPC8313EVRAFFB MPC8313EVRAFFB MPC8313EVRAFFB MPC8313EVRAFFB MPC8313EVRAFFB
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8313EVRAFFB 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 2.5V; 3.3V 1.8V, 2.5V, 3.3V
Package Type Other; 516-BBGA Exposed Pad P-BGA; Other; 516-TEPBGA (27x27) Other; Tray Other; 516-BBGA Exposed Pad BGA; Other; 516-BBGA Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZCE3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Embedded - Microprocessors - A80960CF25 - 859079-A80960CF25 - Win Source Electronics
Specs
Package Type Other; 168-PGA
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details