NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8313CZQAGDC MPC8313CZQAGDC

Description
Manufacturer: NXP Win Source Part Number: 927887-MPC8313CZQAGD C Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 927887-MPC8313CZQAGD C Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8313CZQAGDC - 927887-MPC8313CZQAGDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313CZQAGDC
927887-MPC8313CZQAGDC
Embedded - Embedded - Microprocessors - MPC8313CZQAGDC 927887-MPC8313CZQAGDC
Manufacturer: NXP Win Source Part Number: 927887-MPC8313CZQAGD C Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27) Core Processor: PowerPC e300c3 Speed: 400MHz Package: Tray Package: 516-BBGA Exposed Pad Part Status: Obsolete Family Name: MPC83 Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927887-MPC8313CZQAGDC
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Core Processor: PowerPC e300c3
Speed: 400MHz
Package: Tray
Package: 516-BBGA Exposed Pad
Part Status: Obsolete
Family Name: MPC83
Categories: Integrated Circuits (ICs)
Case / Package: 516-TEPBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8313CZQAGDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313CZQAGDC-ND
Microprocessors MPC8313CZQAGDC-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8313CZQAGDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8313CZQAGDC
400MHZ Embedded Microprocessor MPU 694-MPC8313CZQAGDC
IC MPU MPC83XX 400MHZ 516TEPBGA Product overview: MPC8313CZQAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CZQAGDC can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 516TEPBGA Product overview: MPC8313CZQAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CZQAGDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313CZQAGDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313CZQAGDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313CZQAGDC
IC MPU MPC83XX 400MHZ 516TEPBGA

IC MPU MPC83XX 400MHZ 516TEPBGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8313CZQAGDC
Microprocessors - MPU MPC8313CZQAGDC
Microprocessors - MPU 8313 REV2.2 PB NO EN EXT

Microprocessors - MPU 8313 REV2.2 PB NO EN EXT

Buy Now Datasheet
Embedded - Microprocessors - MPC8313CZQAGDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313CZQAGDC
Embedded - Microprocessors MPC8313CZQAGDC
IC MPU MPC83XX 400MHZ 516BGA

IC MPU MPC83XX 400MHZ 516BGA

Supplier's Site Datasheet
Microprocessors - MPC8313CZQAGDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CZQAGDC
Microprocessors MPC8313CZQAGDC
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313CZQAGDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CZQAGDC
Microprocessors MPC8313CZQAGDC
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 927887-MPC8313CZQAGDC MPC8313CZQAGDC-ND 694-MPC8313CZQAGDC MPC8313CZQAGDC MPC8313CZQAGDC MPC8313CZQAGDC MPC8313CZQAGDC
Product Name Embedded - Embedded - Microprocessors - MPC8313CZQAGDC Microprocessors 400MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU Embedded - Microprocessors Microprocessors
Package Type P-BGA; Other; 516-TEPBGA (27x27) Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

AM3715 Sitara Processor - AM3715CBC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Embedded - Microprocessors - FC80486DX475 - 918953-FC80486DX475 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
Microprocessors - AT91SAM9CN12B-CFURTR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details