NXP Semiconductors Embedded Microprocessor MPU MPC8313CVRAGDC

Description
IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313CVRAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAGDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313CVRAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAGDC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded Microprocessor MPU - 694-MPC8313CVRAGDC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-MPC8313CVRAGDC
Embedded Microprocessor MPU 694-MPC8313CVRAGDC
IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313CVRAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAGDC can be used for catalog matching and distributor lookup.

IC MPU POWERQUICC II PRO 516PBGA Product overview: MPC8313CVRAGDC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAGDC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8313CVRAGDC - 927886-MPC8313CVRAGDC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313CVRAGDC
927886-MPC8313CVRAGDC
Embedded - Embedded - Microprocessors - MPC8313CVRAGDC 927886-MPC8313CVRAGDC
Manufacturer: NXP Win Source Part Number: 927886-MPC8313CVRAGD C Series: * Features: Microprocessor IC series 516-TEPBGA (27x27) Package: Tray Package: 516-BBGA Exposed Pad Family Name: MPC8313 Categories: Integrated Circuits (ICs) Case / Package: 516-TEPBGA (27x27) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 927886-MPC8313CVRAGDC
Series: *
Features: Microprocessor IC series 516-TEPBGA (27x27)
Package: Tray
Package: 516-BBGA Exposed Pad
Family Name: MPC8313
Categories: Integrated Circuits (ICs)
Case / Package: 516-TEPBGA (27x27)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MPC8313CVRAGDC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313CVRAGDC-ND
Microprocessors MPC8313CVRAGDC-ND
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Buy Now Datasheet
Embedded - Microprocessors - MPC8313CVRAGDC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313CVRAGDC
Embedded - Microprocessors MPC8313CVRAGDC
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Supplier's Site Datasheet
Microprocessors - MPC8313CVRAGDC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8313CVRAGDC
Microprocessors MPC8313CVRAGDC
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313CVRAGDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313CVRAGDC
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313CVRAGDC
IC MPU POWERQUICC II PRO 516PBGA

IC MPU POWERQUICC II PRO 516PBGA

Supplier's Site
Microprocessors - MPC8313CVRAGDC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CVRAGDC
Microprocessors MPC8313CVRAGDC
Microprocessor IC * 516-TEPBGA (27x27)

Microprocessor IC * 516-TEPBGA (27x27)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8313CVRAGDC 927886-MPC8313CVRAGDC MPC8313CVRAGDC-ND MPC8313CVRAGDC MPC8313CVRAGDC MPC8313CVRAGDC MPC8313CVRAGDC
Product Name Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8313CVRAGDC Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro MPC83xx Processor
Supply Voltage 1 V
Package Type Other; Tray P-BGA; Other; 516-TEPBGA (27x27) Other; 516-BBGA Exposed Pad Other; 516-BBGA Exposed Pad BGA; Other; 516-BBGA Exposed Pad
Pin Count 516 516
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
4 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details