NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8313CVRAFFB MPC8313CVRAFFB

Description
Manufacturer: NXP Win Source Part Number: 135593-MPC8313CVRAFF B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-TEPBGA (27x27) Speed(Frequency): 333MHz Security Package / Case: 516-BBGA Exposed Pad
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 135593-MPC8313CVRAFF B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-TEPBGA (27x27) Speed(Frequency): 333MHz Security Package / Case: 516-BBGA Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8313CVRAFFB - 135593-MPC8313CVRAFFB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313CVRAFFB
135593-MPC8313CVRAFFB
Embedded - Embedded - Microprocessors - MPC8313CVRAFFB 135593-MPC8313CVRAFFB
Manufacturer: NXP Win Source Part Number: 135593-MPC8313CVRAFF B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000 Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 516-TEPBGA (27x27) Speed(Frequency): 333MHz Security Package / Case: 516-BBGA Exposed Pad

Manufacturer: NXP
Win Source Part Number: 135593-MPC8313CVRAFFB
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000 Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 516-TEPBGA (27x27)
Speed(Frequency): 333MHz
Security Package / Case: 516-BBGA Exposed Pad

Buy Now Datasheet
Microprocessors - MPC8313CVRAFFB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313CVRAFFB-ND
Microprocessors MPC8313CVRAFFB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8313CVRAFFB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8313CVRAFFB
333MHZ Embedded Microprocessor MPU 694-MPC8313CVRAFFB
IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313CVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAFFB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 516TEPBGA Product overview: MPC8313CVRAFFB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRAFFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8313CVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CVRAFFB
Microprocessors MPC8313CVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313CVRAFFB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CVRAFFB
Microprocessors MPC8313CVRAFFB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313CVRAFFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313CVRAFFB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313CVRAFFB
POWERQUICC II PRO PROCESSOR HARD

POWERQUICC II PRO PROCESSOR HARD

Supplier's Site
Embedded - Microprocessors - MPC8313CVRAFFB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313CVRAFFB
Embedded - Microprocessors MPC8313CVRAFFB
IC MPU MPC83XX 333MHZ 516BGA

IC MPU MPC83XX 333MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 135593-MPC8313CVRAFFB MPC8313CVRAFFB-ND 694-MPC8313CVRAFFB MPC8313CVRAFFB MPC8313CVRAFFB MPC8313CVRAFFB
Product Name Embedded - Embedded - Microprocessors - MPC8313CVRAFFB Microprocessors 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Package Type P-BGA; Other; 516-TEPBGA (27x27) Other; 516-BBGA Exposed Pad Other; Tray BGA; Other; 516-BBGA Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCED30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details