NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8313CVRADDB MPC8313CVRADDB

Description
Manufacturer: NXP Win Source Part Number: 711348-MPC8313CVRADD B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 267MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 516-TEPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MPC8313 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 711348-MPC8313CVRADD B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 267MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 516-TEPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MPC8313 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8313CVRADDB - 711348-MPC8313CVRADDB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8313CVRADDB
711348-MPC8313CVRADDB
Embedded - Embedded - Microprocessors - MPC8313CVRADDB 711348-MPC8313CVRADDB
Manufacturer: NXP Win Source Part Number: 711348-MPC8313CVRADD B Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 267MHz RAM Controllers: DDR, DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, PCI, SPI Categories: Integrated Circuits Supplier Device Package: 516-TEPBGA (27x27) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 516-BBGA Exposed Pad Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MPC8313 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 711348-MPC8313CVRADDB
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 267MHz
RAM Controllers: DDR, DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, PCI, SPI
Categories: Integrated Circuits
Supplier Device Package: 516-TEPBGA (27x27)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 516-BBGA Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MPC8313
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - MPC8313CVRADDB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8313CVRADDB-ND
Microprocessors MPC8313CVRADDB-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

Buy Now Datasheet
267MHZ Embedded Microprocessor MPU - 694-MPC8313CVRADDB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
267MHZ Embedded Microprocessor MPU
694-MPC8313CVRADDB
267MHZ Embedded Microprocessor MPU 694-MPC8313CVRADDB
IC MPU MPC83XX 267MHZ 516TEPBGA Product overview: MPC8313CVRADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 267MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRADDB can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 267MHZ 516TEPBGA Product overview: MPC8313CVRADDB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 267MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 267MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8313CVRADDB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8313CVRADDB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8313CVRADDB
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8313CVRADDB
32-BIT, 400MHZ, CMOS, PBGA516

32-BIT, 400MHZ, CMOS, PBGA516

Supplier's Site
Microprocessors - MPC8313CVRADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CVRADDB
Microprocessors MPC8313CVRADDB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313CVRADDB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8313CVRADDB
Microprocessors MPC8313CVRADDB
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 267MHz 516-TEPBGA (27x27)

Buy Now Datasheet
Microprocessors - MPC8313CVRADDB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8313CVRADDB
Microprocessors MPC8313CVRADDB
IC MPU MPC83XX 267MHZ 516BGA

IC MPU MPC83XX 267MHZ 516BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8313CVRADDB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8313CVRADDB
Embedded - Microprocessors MPC8313CVRADDB
IC MPU MPC83XX 267MHZ 516BGA

IC MPU MPC83XX 267MHZ 516BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 711348-MPC8313CVRADDB MPC8313CVRADDB-ND 694-MPC8313CVRADDB MPC8313CVRADDB MPC8313CVRADDB MPC8313CVRADDB MPC8313CVRADDB
Product Name Embedded - Embedded - Microprocessors - MPC8313CVRADDB Microprocessors 267MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZ30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
SOIC Embedded Microprocessor MPU - 691-MIC708SMYTR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details