The 1320954-MPC8309VMAFD
Manufacturer: NXP USA Inc.
Win Source Part Number: 1320954-MPC8309VMAFD
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Standard Package: 84
Supplier Device Package: 489-PBGA (19x19)
Temperature Range - Operating: 0°C ~ 105°C
Case / Package: 489-LFBGA
ECCN: 3A991A2
Fake Threat In the Open Market: 74
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 2156-MPC8309VMAFDCA,
Base Product Number: MPC8309
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
IC MPU MPC83XX 333MHZ 489BGA Product overview: MPC8309VMAFDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309VMAFDCA can be used for catalog matching and distributor lookup.
IC MPU MPC83XX 333MHZ 489BGA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 489-PBGA (19x19)
IC MPU MPC83XX 333MHZ 489BGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1320954-MPC8309VMAFDCA | 568-14361-ND | 694-MPC8309VMAFDCA | MPC8309VMAFDCA | MPC8309VMAFDCA | MPC8309VMAFDCA |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | 333MHZ Embedded Microprocessor MPU | Embedded - Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Supply Voltage | 1.8V, 3.3V | 1.8V; 3.3V | 1 | |||
| Package Type | Other; 489-LFBGA | Other; 489-LFBGA | Other; Tray | BGA; Other; 489-LFBGA | ||
| Operating Temperature | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | 0 C (32 F) | 0 to 105 C (32 to 221 F) | 0 to 105 C (32 to 221 F) | |
| Microprocessor Family | PowerPC; PowerPC e300c3 | PowerQUICC II Pro MPC83xx Processor | PowerPC; PowerPC e300c3 | PowerPC e300c3 | PowerPC; PowerPC e300c3 |