Manufacturer: NXP
Win Source Part Number: 789254-MPC8309CVMAHF
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 417MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 489-LFBGA
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Family Name: MPC8309
Categories: Integrated Circuits (ICs)
Manufacturer Package: 489-PBGA (19x19)
Alternative Parts (Cross-Reference): MPC8309VMAHFCA;
Introduction Date: April 15, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC MPU MPC83XX 417MHZ 489BGA Product overview: MPC8309CVMAHFCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 417MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 417MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMAHFCA can be used for catalog matching and distributor lookup.
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 417MHz 489-PBGA (19x19)
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 417MHz 489-PBGA (19x19)
IC MPU MPC83XX 417MHZ 489BGA
IC MPU MPC83XX 417MHZ 489BGA
IC MPU MPC83XX 417MHZ 489BGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 789254-MPC8309CVMAHFCA | 694-MPC8309CVMAHFCA | MPC8309CVMAHFCA-ND | MPC8309CVMAHFCA | MPC8309CVMAHFCA | MPC8309CVMAHFCA | MPC8309CVMAHFCA |
| Product Name | Embedded - Embedded - Microprocessors - MPC8309CVMAHFCA | 417MHZ Embedded Microprocessor MPU | Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Architecture | RISC | ||||||
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||||
| Supply Voltage | 1.8V, 3.3V | 1.8V; 3.3V | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Other; Tray | Other; 489-LFBGA | BGA; Other; 489-LFBGA | Other; 489-LFBGA |