NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8309CVMAGDCA MPC8309CVMAGDCA

Description
Manufacturer: NXP Win Source Part Number: 085251-MPC8309CVMAGD CA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 489-PBGA (19x19) Speed(Frequency): 400MHz Security Package / Case: 489-LFBGA Alternative Parts (Cross-Reference): MPC8309VMAGDCA; Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 085251-MPC8309CVMAGD CA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 489-PBGA (19x19) Speed(Frequency): 400MHz Security Package / Case: 489-LFBGA Alternative Parts (Cross-Reference): MPC8309VMAGDCA; Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8309CVMAGDCA - 085251-MPC8309CVMAGDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309CVMAGDCA
085251-MPC8309CVMAGDCA
Embedded - Embedded - Microprocessors - MPC8309CVMAGDCA 085251-MPC8309CVMAGDCA
Manufacturer: NXP Win Source Part Number: 085251-MPC8309CVMAGD CA Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 489-PBGA (19x19) Speed(Frequency): 400MHz Security Package / Case: 489-LFBGA Alternative Parts (Cross-Reference): MPC8309VMAGDCA; Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 085251-MPC8309CVMAGDCA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Additional Interfaces: CAN, DUART, I2C, MMC/SD, PCI, SPI, TDM
Family Name: MPC8309
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 489-PBGA (19x19)
Speed(Frequency): 400MHz
Security Package / Case: 489-LFBGA
Alternative Parts (Cross-Reference): MPC8309VMAGDCA;
Introduction Date: April 02, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessors - MPC8309CVMAGDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8309CVMAGDCA-ND
Microprocessors MPC8309CVMAGDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

Buy Now Datasheet
400MHZ Embedded Microprocessor MPU - 694-MPC8309CVMAGDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400MHZ Embedded Microprocessor MPU
694-MPC8309CVMAGDCA
400MHZ Embedded Microprocessor MPU 694-MPC8309CVMAGDCA
IC MPU MPC83XX 400MHZ 489BGA Product overview: MPC8309CVMAGDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMAGDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 400MHZ 489BGA Product overview: MPC8309CVMAGDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 400MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMAGDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8309CVMAGDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309CVMAGDCA
Microprocessors MPC8309CVMAGDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 400MHz 489-PBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8309CVMAGDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309CVMAGDCA
Embedded - Microprocessors MPC8309CVMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site Datasheet
Microprocessors - MPC8309CVMAGDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8309CVMAGDCA
Microprocessors MPC8309CVMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8309CVMAGDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8309CVMAGDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8309CVMAGDCA
IC MPU MPC83XX 400MHZ 489BGA

IC MPU MPC83XX 400MHZ 489BGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 085251-MPC8309CVMAGDCA MPC8309CVMAGDCA-ND 694-MPC8309CVMAGDCA MPC8309CVMAGDCA MPC8309CVMAGDCA MPC8309CVMAGDCA MPC8309CVMAGDCA
Product Name Embedded - Embedded - Microprocessors - MPC8309CVMAGDCA Microprocessors 400MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 3.3V 1.8V; 3.3V 1
Package Type P-BGA; Other; 489-PBGA (19x19) Other; 489-LFBGA Other; Tray BGA; Other; 489-LFBGA Other; 489-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3354ZCZ60 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 760-BFBGA, FCBGA
Clock Speed 1000 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - 150-SAM9X70T-I/4PB-SL3CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details