NXP Semiconductors Microprocessors MPC8309CVMADDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-14355-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14355-ND
Microprocessors 568-14355-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8309CVMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8309CVMADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8309CVMADDCA
IC MPU MPC83XX 266MHZ 489BGA Product overview: MPC8309CVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 489BGA Product overview: MPC8309CVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8309CVMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8309CVMADDCA - 789253-MPC8309CVMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8309CVMADDCA
789253-MPC8309CVMADDCA
Embedded - Embedded - Microprocessors - MPC8309CVMADDCA 789253-MPC8309CVMADDCA
Manufacturer: NXP Win Source Part Number: 789253-MPC8309CVMADD CA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 489-LFBGA Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI, TDM Family Name: MPC8309 Categories: Integrated Circuits (ICs) Manufacturer Package: 489-PBGA (19x19) Introduction Date: April 02, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789253-MPC8309CVMADDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 489-LFBGA
Additional Interfaces: CAN, DUART, I2C, MMC/SD, SPI, TDM
Family Name: MPC8309
Categories: Integrated Circuits (ICs)
Manufacturer Package: 489-PBGA (19x19)
Introduction Date: April 02, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8309CVMADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8309CVMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8309CVMADDCA
IC MPU MPC83XX 266MHZ 489BGA

IC MPU MPC83XX 266MHZ 489BGA

Supplier's Site
Embedded - Microprocessors - MPC8309CVMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8309CVMADDCA
Embedded - Microprocessors MPC8309CVMADDCA
IC MPU MPC83XX 266MHZ 489BGA

IC MPU MPC83XX 266MHZ 489BGA

Supplier's Site Datasheet
Microprocessors - MPU E300 MP ext tmp 266 - 568-MPC8309CVMADDCA - Utmel Electronic Limited
Hong Kong, China
Microprocessors - MPU E300 MP ext tmp 266
568-MPC8309CVMADDCA
Microprocessors - MPU E300 MP ext tmp 266 568-MPC8309CVMADDCA
Microprocessors - MPU E300 MP ext tmp 266

Microprocessors - MPU E300 MP ext tmp 266

Supplier's Site
Microprocessors - MPC8309CVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8309CVMADDCA
Microprocessors MPC8309CVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 489-PBGA (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8309CVMADDCA
Microprocessors - MPU MPC8309CVMADDCA
Microprocessors - MPU E300 MP ext tmp 266

Microprocessors - MPU E300 MP ext tmp 266

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-14355-ND 694-MPC8309CVMADDCA 789253-MPC8309CVMADDCA MPC8309CVMADDCA MPC8309CVMADDCA 568-MPC8309CVMADDCA MPC8309CVMADDCA MPC8309CVMADDCA
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8309CVMADDCA Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors - MPU E300 MP ext tmp 266 Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1 V 1.8V, 3.3V 1V
Package Type Other; 489-LFBGA Other; Tray Other; 489-LFBGA BGA; Other; 489-LFBGA
Pin Count 489 489
Unlock Full Specs
to access all available technical data

Similar Products

AM3505 Sitara Processor - AM3505AZCNA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
Embedded - Embedded - Microprocessors - AM3356BZCZD30 - 911360-AM3356BZCZD30 - Win Source Electronics
Specs
Package Type Other; 324-NFBGA (15x15)
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Microprocessors - ATSAMA5D28B-CN - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A5
Package Type BGA; Other; 289-LFBGA
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details