NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8308CZQAFDA MPC8308CZQAFDA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747686-MPC8308CZQAFD A Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747686-MPC8308CZQAFD A Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8308CZQAFDA - 747686-MPC8308CZQAFDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308CZQAFDA
747686-MPC8308CZQAFDA
Embedded - Embedded - Microprocessors - MPC8308CZQAFDA 747686-MPC8308CZQAFDA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 747686-MPC8308CZQAFD A Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 747686-MPC8308CZQAFDA
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
333MHZ Embedded Microprocessor MPU - 694-MPC8308CZQAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8308CZQAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8308CZQAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CZQAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CZQAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CZQAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CZQAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8308CZQAFDA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308CZQAFDA-ND
Microprocessors MPC8308CZQAFDA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8308CZQAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308CZQAFDA
Embedded - Microprocessors MPC8308CZQAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308CZQAFDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308CZQAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CZQAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site
Microprocessors - MPC8308CZQAFDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8308CZQAFDA
Microprocessors MPC8308CZQAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site Datasheet
Microprocessors - MPC8308CZQAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CZQAFDA
Microprocessors MPC8308CZQAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308CZQAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CZQAFDA
Microprocessors MPC8308CZQAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 747686-MPC8308CZQAFDA 694-MPC8308CZQAFDA MPC8308CZQAFDA-ND MPC8308CZQAFDA MPC8308CZQAFDA MPC8308CZQAFDA MPC8308CZQAFDA
Product Name Embedded - Embedded - Microprocessors - MPC8308CZQAFDA 333MHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 473-LFBGA Other; 473-LFBGA BGA; Other; 473-LFBGA
Pin Count 473 473
Power Dissipation 950 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - 1261919-SAM9X60D6K-I/4GB - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
7 suppliers