NXP Semiconductors Embedded - Embedded - Microprocessors - MPC8308CVMAFDA MPC8308CVMAFDA

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 806642-MPC8308CVMAFD A Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: MPC8308
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 806642-MPC8308CVMAFD A Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: MPC8308
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MPC8308CVMAFDA - 806642-MPC8308CVMAFDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308CVMAFDA
806642-MPC8308CVMAFDA
Embedded - Embedded - Microprocessors - MPC8308CVMAFDA 806642-MPC8308CVMAFDA
Manufacturer: NXP USA Inc. Win Source Part Number: 806642-MPC8308CVMAFD A Packaging: Tray Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 333MHz RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100/1000Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 2.5V, 3.3V Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI Supplier Device Package: 473-MAPBGA (19x19) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 473-LFBGA Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Part Number Series: MPC8308

Manufacturer: NXP USA Inc.
Win Source Part Number: 806642-MPC8308CVMAFDA
Packaging: Tray
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 333MHz
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 2.5V, 3.3V
Additional Interfaces: DUART, HSSI, I2C, MMC/SD/SDIO, SPI
Supplier Device Package: 473-MAPBGA (19x19)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 473-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Part Number Series: MPC8308

Buy Now
Microprocessors - 568-14992-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14992-ND
Microprocessors 568-14992-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8308CVMAFDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8308CVMAFDA
333MHZ Embedded Microprocessor MPU 694-MPC8308CVMAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CVMAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAFDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CVMAFDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAFDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308CVMAFDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308CVMAFDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CVMAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site
Microprocessors - MPC8308CVMAFDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMAFDA
Microprocessors MPC8308CVMAFDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8308CVMAFDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308CVMAFDA
Embedded - Microprocessors MPC8308CVMAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site Datasheet
Microprocessors - MPC8308CVMAFDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8308CVMAFDA
Microprocessors MPC8308CVMAFDA
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 806642-MPC8308CVMAFDA 568-14992-ND 694-MPC8308CVMAFDA MPC8308CVMAFDA MPC8308CVMAFDA MPC8308CVMAFDA MPC8308CVMAFDA
Product Name Embedded - Embedded - Microprocessors - MPC8308CVMAFDA Microprocessors 333MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details