NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CVMAFD

Description
Win Source Part Number: 1379214-MPC8308CVMAF D Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Freescale Semiconductor Series: MPC83xx Package: Tray Product Status: Obsolete Package / Case: 473-LFBGA Supplier Device Package: 473-MAPBGA (19x19) Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2 Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: DUART, HSSI, I²C, MMC/SD/SDIO, SPI Ethernet: 10/100/1000Mbps (3) Voltage - I/O: 1.8V, 2.5V, 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1379214-MPC8308CVMAF D Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Freescale Semiconductor Series: MPC83xx Package: Tray Product Status: Obsolete Package / Case: 473-LFBGA Supplier Device Package: 473-MAPBGA (19x19) Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2 Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: DUART, HSSI, I²C, MMC/SD/SDIO, SPI Ethernet: 10/100/1000Mbps (3) Voltage - I/O: 1.8V, 2.5V, 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1379214-MPC8308CVMAFD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1379214-MPC8308CVMAFD
Integrated Circuits (ICs) - Embedded - Microprocessors 1379214-MPC8308CVMAFD
Win Source Part Number: 1379214-MPC8308CVMAF D Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 34 pct. Mfr: Freescale Semiconductor Series: MPC83xx Package: Tray Product Status: Obsolete Package / Case: 473-LFBGA Supplier Device Package: 473-MAPBGA (19x19) Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: 3A991A2 Speed: 333MHz Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit RAM Controllers: DDR2 Graphics Acceleration: No USB: USB 2.0 (1) Additional Interfaces: DUART, HSSI, I²C, MMC/SD/SDIO, SPI Ethernet: 10/100/1000Mbps (3) Voltage - I/O: 1.8V, 2.5V, 3.3V

Win Source Part Number: 1379214-MPC8308CVMAFD
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 34 pct.
Mfr: Freescale Semiconductor
Series: MPC83xx
Package: Tray
Product Status: Obsolete
Package / Case: 473-LFBGA
Supplier Device Package: 473-MAPBGA (19x19)
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: 3A991A2
Speed: 333MHz
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
RAM Controllers: DDR2
Graphics Acceleration: No
USB: USB 2.0 (1)
Additional Interfaces: DUART, HSSI, I²C, MMC/SD/SDIO, SPI
Ethernet: 10/100/1000Mbps (3)
Voltage - I/O: 1.8V, 2.5V, 3.3V

Buy Now Datasheet
333MHZ Embedded Microprocessor MPU - 694-MPC8308CVMAFD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
333MHZ Embedded Microprocessor MPU
694-MPC8308CVMAFD
333MHZ Embedded Microprocessor MPU 694-MPC8308CVMAFD
IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CVMAFD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAFD can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 333MHZ 473MAPBGA Product overview: MPC8308CVMAFD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 333MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 333MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMAFD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8308CVMAFD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8308CVMAFD-ND
Microprocessors MPC8308CVMAFD-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308CVMAFD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308CVMAFD
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CVMAFD
MPU, 32-BIT, 266MHZ, PBGA473

MPU, 32-BIT, 266MHZ, PBGA473

Supplier's Site
Microprocessors - MPC8308CVMAFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMAFD
Microprocessors MPC8308CVMAFD
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308CVMAFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMAFD
Microprocessors MPC8308CVMAFD
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 333MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8308CVMAFD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308CVMAFD
Embedded - Microprocessors MPC8308CVMAFD
IC MPU MPC83XX 333MHZ 473MAPBGA

IC MPU MPC83XX 333MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1379214-MPC8308CVMAFD 694-MPC8308CVMAFD MPC8308CVMAFD-ND MPC8308CVMAFD MPC8308CVMAFD MPC8308CVMAFD
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 333MHZ Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 3.3V 1.8V; 2.5V; 3.3V
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Other; Tray Other; 473-LFBGA BGA; Other; 473-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 533 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details