NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8308CVMADDA

Description
IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308CVMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMADDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308CVMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMADDA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8308CVMADDA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8308CVMADDA
266MHZ Embedded Microprocessor MPU 694-MPC8308CVMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308CVMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMADDA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 473MAPBGA Product overview: MPC8308CVMADDA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8308CVMADDA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8308CVMADDA - 927884-MPC8308CVMADDA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8308CVMADDA
927884-MPC8308CVMADDA
Embedded - Embedded - Microprocessors - MPC8308CVMADDA 927884-MPC8308CVMADDA
Manufacturer: NXP Win Source Part Number: 927884-MPC8308CVMADD A Series: MPC83xx Operating Temperature Range: -40°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19) Core Processor: PowerPC e300c3 Speed: 266MHz Package: 473-LFBGA Package: Tray Family Name: MPC8308 Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-14364, 935314695557, MPC8308CVMADDA-ND

Manufacturer: NXP
Win Source Part Number: 927884-MPC8308CVMADDA
Series: MPC83xx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 266MHz
Package: 473-LFBGA
Package: Tray
Family Name: MPC8308
Categories: Integrated Circuits (ICs)
Case / Package: 473-MAPBGA (19x19)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-14364, 935314695557, MPC8308CVMADDA-ND

Buy Now Datasheet
Microprocessors - 568-14364-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14364-ND
Microprocessors 568-14364-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Embedded - Microprocessors - MPC8308CVMADDA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8308CVMADDA
Embedded - Microprocessors MPC8308CVMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA

IC MPU MPC83XX 266MHZ 473MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8308CVMADDA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8308CVMADDA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8308CVMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA

IC MPU MPC83XX 266MHZ 473MAPBGA

Supplier's Site
Microprocessors - MPC8308CVMADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMADDA
Microprocessors MPC8308CVMADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now
Microprocessors - MPC8308CVMADDA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8308CVMADDA
Microprocessors MPC8308CVMADDA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 473-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8308CVMADDA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8308CVMADDA
Microprocessors MPC8308CVMADDA
IC MPU MPC83XX 266MHZ 473MAPBGA

IC MPU MPC83XX 266MHZ 473MAPBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8308CVMADDA 927884-MPC8308CVMADDA 568-14364-ND MPC8308CVMADDA MPC8308CVMADDA MPC8308CVMADDA MPC8308CVMADDA
Product Name 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8308CVMADDA Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Microprocessor Family PowerQUICC II Pro PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3
Supply Voltage 1 1.8V; 2.5V; 3.3V
Package Type Other; Tray P-BGA; Other; 473-MAPBGA (19x19) Other; 473-LFBGA BGA; Other; 473-LFBGA Other; 473-LFBGA
Pin Count 473 473
Power Dissipation 900 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - EN80C186XL-12 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
Clock Speed 12 MHz
View Details
3 suppliers
AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - TS68020VR1-25 - Quarktwin Technology Ltd.
Microchip Technology, Inc.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family 68000
Package Type Other; 114-BCPGA
View Details
2 suppliers