NXP Semiconductors 266MHZ Embedded Microprocessor MPU MPC8306VMADDCA

Description
IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306VMADDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306VMADDCA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
266MHZ Embedded Microprocessor MPU - 694-MPC8306VMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8306VMADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8306VMADDCA
IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306VMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306VMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306VMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MPC8306VMADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306VMADDCA-ND
Microprocessors MPC8306VMADDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8306VMADDCA - 885724-MPC8306VMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306VMADDCA
885724-MPC8306VMADDCA
Embedded - Embedded - Microprocessors - MPC8306VMADDCA 885724-MPC8306VMADDCA
Manufacturer: NXP Win Source Part Number: 885724-MPC8306VMADDC A Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 266MHz Package: 369-LFBGA Package: Tray Family Name: MPC8306 Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885724-MPC8306VMADDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 266MHz
Package: 369-LFBGA
Package: Tray
Family Name: MPC8306
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MPC8306VMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306VMADDCA
Embedded - Microprocessors MPC8306VMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - MPC8306VMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306VMADDCA
Microprocessors MPC8306VMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19) - 568-MPC8306VMADDCA - Utmel Electronic Limited
Hong Kong, China
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
568-MPC8306VMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19) 568-MPC8306VMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8306VMADDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306VMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306VMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site
Microprocessors - MPC8306VMADDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8306VMADDCA
Microprocessors MPC8306VMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306VMADDCA
Microprocessors - MPU MPC8306VMADDCA
Microprocessors - MPU E300 MP 266

Microprocessors - MPU E300 MP 266

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MPC8306VMADDCA MPC8306VMADDCA-ND 885724-MPC8306VMADDCA MPC8306VMADDCA MPC8306VMADDCA 568-MPC8306VMADDCA MPC8306VMADDCA MPC8306VMADDCA MPC8306VMADDCA
Product Name 266MHZ Embedded Microprocessor MPU Microprocessors Embedded - Embedded - Microprocessors - MPC8306VMADDCA Embedded - Microprocessors Microprocessors PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19) Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors - MPU
Microprocessor Family PowerQUICC II Pro MPC8306 Processor PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1 1.8V; 3.3V 1V
Package Type Other; Tray Other; 369-LFBGA P-BGA; Other; 369-PBGA (19x19) BGA; Other; 369-LFBGA Other; 369-LFBGA Other; 369-LFBGA
Pin Count 369 369
Power Dissipation 925 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZD80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D5MT-I/4FB - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X60
Supply Voltage 1.02 V to 1.21 V
Package Type Other; Tape & Reel (TR)
View Details
6 suppliers