NXP Semiconductors Microprocessors MPC8306SVMADDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8306SVMADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SVMADDCA-ND
Microprocessors MPC8306SVMADDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8306SVMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8306SVMADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8306SVMADDCA
IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306SVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306SVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SVMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MPC8306SVMADDCA - 885720-MPC8306SVMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SVMADDCA
885720-MPC8306SVMADDCA
Embedded - Embedded - Microprocessors - MPC8306SVMADDCA 885720-MPC8306SVMADDCA
Manufacturer: NXP Win Source Part Number: 885720-MPC8306SVMADD CA Series: MPC83xx Operating Temperature Range: 0°C ~ 105°C (TA) Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19) Core Processor: PowerPC e300c3 Speed: 266MHz Package: 369-LFBGA Package: Tray Family Name: MPC8306 Categories: Integrated Circuits (ICs) Case / Package: 369-PBGA (19x19) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 885720-MPC8306SVMADDCA
Series: MPC83xx
Operating Temperature Range: 0°C ~ 105°C (TA)
Features: PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Core Processor: PowerPC e300c3
Speed: 266MHz
Package: 369-LFBGA
Package: Tray
Family Name: MPC8306
Categories: Integrated Circuits (ICs)
Case / Package: 369-PBGA (19x19)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SVMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site
Microprocessors - MPC8306SVMADDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8306SVMADDCA
Microprocessors MPC8306SVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - MPC8306SVMADDCA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MPC8306SVMADDCA
Microprocessors MPC8306SVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8306SVMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SVMADDCA
Embedded - Microprocessors MPC8306SVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - MPC8306SVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SVMADDCA
Microprocessors MPC8306SVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SVMADDCA
Microprocessors MPC8306SVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306SVMADDCA
Microprocessors - MPU MPC8306SVMADDCA
Microprocessors - MPU E300 MP 266

Microprocessors - MPU E300 MP 266

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8306SVMADDCA-ND 694-MPC8306SVMADDCA 885720-MPC8306SVMADDCA MPC8306SVMADDCA MPC8306SVMADDCA MPC8306SVMADDCA MPC8306SVMADDCA MPC8306SVMADDCA
Product Name Microprocessors 266MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MPC8306SVMADDCA Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro MPC83xx Processor PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1
Package Type Other; 369-LFBGA Other; Tray P-BGA; Other; 369-PBGA (19x19) Other; 369-LFBGA BGA; Other; 369-LFBGA
Pin Count 369 369
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5708BCBDJEAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Integrated Circuits (ICs) - Embedded - Microprocessors - TS68020VR16 - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family 68000
Clock Speed 17 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers