NXP Semiconductors Microprocessors MPC8306SCVMADDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8306SCVMADDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SCVMADDCA-ND
Microprocessors MPC8306SCVMADDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8306SCVMADDCA - 789251-MPC8306SCVMADDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SCVMADDCA
789251-MPC8306SCVMADDCA
Embedded - Embedded - Microprocessors - MPC8306SCVMADDCA 789251-MPC8306SCVMADDCA
Manufacturer: NXP Win Source Part Number: 789251-MPC8306SCVMAD DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 266MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: DUART, I2C, SPI, TDM Family Name: MPC8306SC Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMAFDCA; Introduction Date: December 08, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789251-MPC8306SCVMADDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 266MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 369-LFBGA
Additional Interfaces: DUART, I2C, SPI, TDM
Family Name: MPC8306SC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 369-PBGA (19x19)
Alternative Parts (Cross-Reference): MPC8306SCVMACDCA; MPC8306SCVMAFDCA;
Introduction Date: December 08, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
266MHZ Embedded Microprocessor MPU - 694-MPC8306SCVMADDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
266MHZ Embedded Microprocessor MPU
694-MPC8306SCVMADDCA
266MHZ Embedded Microprocessor MPU 694-MPC8306SCVMADDCA
IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306SCVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMADDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 266MHZ 369BGA Product overview: MPC8306SCVMADDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 266MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 266MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMADDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microprocessors - MPC8306SCVMADDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SCVMADDCA
Embedded - Microprocessors MPC8306SCVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - MPC8306SCVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMADDCA
Microprocessors MPC8306SCVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Microprocessors - MPC8306SCVMADDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMADDCA
Microprocessors MPC8306SCVMADDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 369-PBGA (19x19)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SCVMADDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SCVMADDCA
IC MPU MPC83XX 266MHZ 369BGA

IC MPU MPC83XX 266MHZ 369BGA

Supplier's Site
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306SCVMADDCA
Microprocessors - MPU MPC8306SCVMADDCA
Microprocessors - MPU E300 MP ext tmp 266

Microprocessors - MPU E300 MP ext tmp 266

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8306SCVMADDCA-ND 789251-MPC8306SCVMADDCA 694-MPC8306SCVMADDCA MPC8306SCVMADDCA MPC8306SCVMADDCA MPC8306SCVMADDCA MPC8306SCVMADDCA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8306SCVMADDCA 266MHZ Embedded Microprocessor MPU Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerQUICC II Pro PowerPC; PowerPC e300c3 PowerPC e300c3 PowerPC; PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V 3.3
Package Type Other; 369-LFBGA Other; Tray BGA; Other; 369-LFBGA
Pin Count 369 369
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - 296-AM62A34ASMSIAMBRQ1DKR-ND - DigiKey
Specs
Data Bus 64-Bit
Microprocessor Family ARM; ARM® Cortex®-A53
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
2 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CU - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Qormino® Processing Modules, QLS1046 - Quad Cortex A72/4GB DDR4 -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family LS1046 NXP QorIQ® Quad ARM® Cortex® A72 core @ 1800MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details