NXP Semiconductors Microprocessors MPC8306SCVMACDCA

Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Request a Quote Datasheet
Description
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MPC8306SCVMACDCA-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MPC8306SCVMACDCA-ND
Microprocessors MPC8306SCVMACDCA-ND
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

Buy Now Datasheet
Embedded - Embedded - Microprocessors - MPC8306SCVMACDCA - 789250-MPC8306SCVMACDCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MPC8306SCVMACDCA
789250-MPC8306SCVMACDCA
Embedded - Embedded - Microprocessors - MPC8306SCVMACDCA 789250-MPC8306SCVMACDCA
Manufacturer: NXP Win Source Part Number: 789250-MPC8306SCVMAC DCA Series: MPC83xx Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: PowerPC e300c3 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz Co-Processors/DSP: Communications; QUICC Engine RAM Controllers: DDR2 Graphics Acceleration: No Ethernet: 10/100 Mbps (3) USB: USB 2.0 (1) Voltage - I/O: 1.8V, 3.3V Package: 369-LFBGA Additional Interfaces: DUART, I2C, SPI, TDM Family Name: MPC8306SC Categories: Integrated Circuits (ICs) Manufacturer Package: 369-PBGA (19x19) Alternative Parts (Cross-Reference): MPC8306SCVMADDCA; MPC8306SCVMAFDCA; Introduction Date: December 08, 2010 ECCN: 3A991.a.2 Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 789250-MPC8306SCVMACDCA
Series: MPC83xx
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: PowerPC e300c3
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
Co-Processors/DSP: Communications; QUICC Engine
RAM Controllers: DDR2
Graphics Acceleration: No
Ethernet: 10/100 Mbps (3)
USB: USB 2.0 (1)
Voltage - I/O: 1.8V, 3.3V
Package: 369-LFBGA
Additional Interfaces: DUART, I2C, SPI, TDM
Family Name: MPC8306SC
Categories: Integrated Circuits (ICs)
Manufacturer Package: 369-PBGA (19x19)
Alternative Parts (Cross-Reference): MPC8306SCVMADDCA; MPC8306SCVMAFDCA;
Introduction Date: December 08, 2010
ECCN: 3A991.a.2
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
200MHZ Embedded Microprocessor MPU - 694-MPC8306SCVMACDCA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHZ Embedded Microprocessor MPU
694-MPC8306SCVMACDCA
200MHZ Embedded Microprocessor MPU 694-MPC8306SCVMACDCA
IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SCVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMACDCA can be used for catalog matching and distributor lookup.

IC MPU MPC83XX 200MHZ 369BGA Product overview: MPC8306SCVMACDCA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 200MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MPC8306SCVMACDCA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MPC8306SCVMACDCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MPC8306SCVMACDCA
Integrated Circuits (ICs) - Embedded - Microprocessors MPC8306SCVMACDCA
IC MPU MPC83XX 200MHZ 369BGA

IC MPU MPC83XX 200MHZ 369BGA

Supplier's Site
Embedded - Microprocessors - MPC8306SCVMACDCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MPC8306SCVMACDCA
Embedded - Microprocessors MPC8306SCVMACDCA
IC MPU MPC83XX 200MHZ 369BGA

IC MPU MPC83XX 200MHZ 369BGA

Supplier's Site Datasheet
Microprocessors - MPC8306SCVMACDCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MPC8306SCVMACDCA
Microprocessors MPC8306SCVMACDCA
PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

PowerPC e300c3 Microprocessor IC MPC83xx 1 Core, 32-Bit 200MHz 369-PBGA (19x19)

Buy Now Datasheet
Sheung Wan, Hong Kong
Microprocessors - MPU
MPC8306SCVMACDCA
Microprocessors - MPU MPC8306SCVMACDCA
Microprocessors - MPU E300 MP ext tmp 200

Microprocessors - MPU E300 MP ext tmp 200

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MPC8306SCVMACDCA-ND 789250-MPC8306SCVMACDCA 694-MPC8306SCVMACDCA MPC8306SCVMACDCA MPC8306SCVMACDCA MPC8306SCVMACDCA MPC8306SCVMACDCA
Product Name Microprocessors Embedded - Embedded - Microprocessors - MPC8306SCVMACDCA 200MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Microprocessors - MPU
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC; PowerPC e300c3 PowerPC e300c3
Supply Voltage 1.8V; 3.3V 1.8V, 3.3V
Package Type Other; 369-LFBGA Other; Tray BGA; Other; 369-LFBGA
Pin Count 369
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZ80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details